PJ Company PO SERIES: Polyolefin Wheels 520PO64

Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW
Description
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Suppliers

Company
Product
Description
Supplier Links
PO SERIES: Polyolefin Wheels - 520PO64 - PJ Company
Compton, CA, USA
PO SERIES: Polyolefin Wheels
520PO64
PO SERIES: Polyolefin Wheels 520PO64
CAPACITY: 150 - 940 LBS. PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact. Characteristics: Temperature -45 to +180 degrees F Durometer 65 (+/-5) Shore D Resists Absorption Injection Molded Good chemical resistance Ribbed hub design, 1 1/2" and 2" tread width Options: Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance) High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F) Metal retaining washers, metal thrust washers, or metal bearings For plastic thrust washers use "TW" suffix; ex. 420PO64TW

CAPACITY: 150 - 940 LBS.
PO wheels are economical and light weight. The wheels are non-marking and provide floor protection. These wheels are excellent for application where "wash-down" may be required and offer superior resistance to most oil, chemicals, grease, gasoline, solvents, and acid. The Polyolefin wheel has a remarkable ability to withstand impact.
Characteristics:
Temperature -45 to +180 degrees F
Durometer 65 (+/-5) Shore D
Resists Absorption
Injection Molded
Good chemical resistance
Ribbed hub design, 1 1/2" and 2" tread width Options:
Heavy Duty Polyolefin use POH instead of PO (for higher impact resistance)
High Temperature Polyolefin use POT instead of PO (for temperature up to 550 degrees F)
Metal retaining washers, metal thrust washers, or metal bearings
For plastic thrust washers use "TW" suffix; ex. 420PO64TW

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520PO64
Product Name PO SERIES: Polyolefin Wheels
Wheel Type Plastic
Maximum Load 650 lbs (295 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
R-3676 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details
HR SERIES: Hard Rubber Wheels - 520HR64 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details