Plasticwheels Ltd. 75mm GREY SMOOTH G/T TYRE BLACK 808 CT. QUICK REL. ATV8655

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
75mm GREY SMOOTH G/T TYRE BLACK 808 CT. QUICK REL. - ATV8655 - Plasticwheels Ltd.
Rugeley, United Kingdom
75mm GREY SMOOTH G/T TYRE BLACK 808 CT. QUICK REL.
ATV8655
75mm GREY SMOOTH G/T TYRE BLACK 808 CT. QUICK REL. ATV8655
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8655
Product Name 75mm GREY SMOOTH G/T TYRE BLACK 808 CT. QUICK REL.
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 2.76 inch (70 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Pneumatic Tyre Wheel with Plastic Centre - PBW400-8 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details