Plasticwheels Ltd. 3GH 1/4 Red ATB0302

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
3GH 1/4 Red - ATB0302 - Plasticwheels Ltd.
Rugeley, United Kingdom
3GH 1/4 Red
ATB0302
3GH 1/4 Red ATB0302
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0302
Product Name 3GH 1/4 Red
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 2.87 inch (73 mm)
Wheel Width 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 617 lbs (280 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details
Solid Polyurethane Wheel (KT) - KT52D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Solid Poly
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details