Plasticwheels Ltd. Wheel 4D/BPVC 1/4 White ATB0091

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel 4D/BPVC 1/4 White - ATB0091 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel 4D/BPVC 1/4 White
ATB0091
Wheel 4D/BPVC 1/4 White ATB0091
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0091
Product Name Wheel 4D/BPVC 1/4 White
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
Wheel Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - PBW355 25.4/66 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 662 lbs (300 kg)
Wheel Diameter 13.98 inch (355 mm)
View Details