Plasticwheels Ltd. Solid Rubber Wheels 3RST091

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Rubber Wheels - 3RST091 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Rubber Wheels
3RST091
Solid Rubber Wheels 3RST091
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 3RST091
Product Name Solid Rubber Wheels
Wheel Type Rubber/Plastic
Maximum Load 265 lbs (120 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel 3DN/BPVC 1/4 Red - ATB0070 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 3.27 inch (83 mm)
View Details
Nylatron HD Ultron Wheels - NYB Wheels - RWM Casters Company
Specs
Wheel Type V-grooved (optional feature); Flanged (optional feature); Plastic
Maximum Load 250 to 16500 lbs (113 to 7483 kg)
Wheel Diameter 2 to 12 inch (50.8 to 305 mm)
View Details