Plasticwheels Ltd. Wheel 3DN/BPVC 1/4 Red ATB0070

Description
Hub Material: Polypropylene Tire Material: PVC
Description
Hub Material: Polypropylene Tire Material: PVC

Suppliers

Company
Product
Description
Supplier Links
Wheel 3DN/BPVC 1/4 Red - ATB0070 - Plasticwheels Ltd.
Rugeley, United Kingdom
Wheel 3DN/BPVC 1/4 Red
ATB0070
Wheel 3DN/BPVC 1/4 Red ATB0070
Hub Material: Polypropylene Tire Material: PVC

Hub Material: Polypropylene
Tire Material: PVC

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATB0070
Product Name Wheel 3DN/BPVC 1/4 Red
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 3.27 inch (83 mm)
Wheel Width 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
90mm BLACK TREADED TY. WHITE INDUSTRIAL CT. 1/2
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details