Plasticwheels Ltd. Black solid rubber with Plastic centre 6521612010

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Black solid rubber with Plastic centre - 6521612010 - Plasticwheels Ltd.
Rugeley, United Kingdom
Black solid rubber with Plastic centre
6521612010
Black solid rubber with Plastic centre 6521612010
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 6521612010
Product Name Black solid rubber with Plastic centre
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
90mm BLACK TREADED TY. BLACK DISC CT. NO FITTINGS - ATV8640 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details