Plasticwheels Ltd. 12" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK ATV9210

Description
Hub Material: Polypropylene Tire Material: Extruded Rubber
Description
Hub Material: Polypropylene Tire Material: Extruded Rubber

Suppliers

Company
Product
Description
Supplier Links
12
Rugeley, United Kingdom
12" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK
ATV9210
12" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK ATV9210
Hub Material: Polypropylene Tire Material: Extruded Rubber

Hub Material: Polypropylene
Tire Material: Extruded Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV9210
Product Name 12" IND. BOX CT. WHITE 1/2" RUBBER TYRE BLACK
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 12.01 inch (305 mm)
Wheel Width 2.05 inch (52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
7
Specs
Wheel Type Rubber/Plastic
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.09 inch (180 mm)
View Details
PH, PT SERIES: Phenolic Wheels - 1226PH80 - PJ Company
Specs
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 12 inch (305 mm)
View Details