Plasticwheels Ltd. Solid rubber tyred wheel for special handling 51251560

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid rubber tyred wheel for special handling - 51251560 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid rubber tyred wheel for special handling
51251560
Solid rubber tyred wheel for special handling 51251560
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site
Solid rubber tyred wheel for special handling - 51251560 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid rubber tyred wheel for special handling
51251560
Solid rubber tyred wheel for special handling 51251560
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 51251560
Product Name Solid rubber tyred wheel for special handling
Wheel Type Rubber/Plastic
Maximum Load 309 lbs (140 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Rubber Tread Empire Wheels - IM Series - Albion Casters and Wheels
Specs
Wheel Type Rubber/Metal
Maximum Load 350 to 450 lbs (159 to 204 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details