Plasticwheels Ltd. Rubber tyre steel hub 4008525

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre steel hub - 4008525 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
4008525
Rubber tyre steel hub 4008525
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 4008525
Product Name Rubber tyre steel hub
Wheel Type Rubber/Metal
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Assy 7N 3/8 White - ATB0280 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 7.24 inch (184 mm)
View Details
Infinity Vulkollan® Wheels - INF Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Infinity
Maximum Load 2000 to 5000 lbs (907 to 2268 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details