Plasticwheels Ltd. Solid tyre plastic centre 30500900

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid tyre plastic centre - 30500900 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid tyre plastic centre
30500900
Solid tyre plastic centre 30500900
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 30500900
Product Name Solid tyre plastic centre
Wheel Type Rubber/Plastic
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.9449 inch (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB280 25.4/83 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 551 lbs (250 kg)
Wheel Diameter 11.02 inch (280 mm)
View Details