RS Components, Ltd. Trolley Wheels 761001

Description
Guitel Hervieu 325-412-100R12
Request a Quote
Description
Guitel Hervieu 325-412-100R12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 761001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
761001
Trolley Wheels 761001
Guitel Hervieu 325-412-100R12

Guitel Hervieu 325-412-100R12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 761001
Product Name Trolley Wheels
Maximum Load 176 lbs (80 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 858887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 673 lbs (305 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 4203398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 760951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9843 inch (25 mm)
View Details