Plasticwheels Ltd. Rubber tyre steel hub 1824025

Description
Hub Material: Steel Tire Material: Rubber
Description
Hub Material: Steel Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Rubber tyre steel hub - 1824025 - Plasticwheels Ltd.
Rugeley, United Kingdom
Rubber tyre steel hub
1824025
Rubber tyre steel hub 1824025
Hub Material: Steel Tire Material: Rubber

Hub Material: Steel
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 1824025
Product Name Rubber tyre steel hub
Wheel Type Rubber/Metal
Maximum Load 441 lbs (200 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Trolley Wheels - 4600733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 5.12 inch (130 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
6CD/BPVC 3/8 Red - ATB0220 - Plasticwheels Ltd.
Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 6.14 inch (156 mm)
View Details