Plasticwheels Ltd. Solid Tyre special handling 1802420

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid Tyre special handling - 1802420 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid Tyre special handling
1802420
Solid Tyre special handling 1802420
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 1802420
Product Name Solid Tyre special handling
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.61 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 4600727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.13 inch (105 mm)
View Details
Full Radius Tread Ductile Wheels - FR Series - Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 1500 to 6000 lbs (680 to 2721 kg)
Wheel Diameter 5 to 10 inch (127 to 254 mm)
View Details
P -  - J. W. Winco, Inc.
J. W. Winco, Inc.
View Details