RS Components, Ltd.
Trolley Wheels
2479414
Description
LAG 2050 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 2050 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2479414 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
331 lbs (150 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Solid
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
1544 lbs (700 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
110 lbs (50 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details