Plast-O-Matic Valves, Inc. Check Valve CKS

Description
Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2” through 4′.
Request a Quote
Description
Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2” through 4′.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plast-O-Matic Series CKS self-closing check valves are normally-closed, bubble-tight valves designed to prevent reverse flow of corrosive liquids in piping systems. They feature a PFA-encapsulated stainless steel spring and a poppet seal that repositions automatically for consistent, gravity-independent sealing in any mounting orientation. The valves are available in PVC, CPVC, polypropylene, and Kynar® PVDF bodies with EPDM or FKM seals, and threaded or socket connections. Cracking pressure is approximately 1.0 to 1.5 PSI. Maximum working pressure varies by material and temperature, up to 100 psi at 75°F for PVC and PVDF with EPDM or FKM seals. Dimensions and Cv values are provided for sizes 1¼" through 4". Installation requires correct flow direction and hand-tightening with a quarter-turn wrench, avoiding overtightening. The series is rated for temperatures up to 284°F depending on materials.

Datasheet Summary
Powered by GS/AI

The Plast-O-Matic Series CKS self-closing check valves are normally-closed, bubble-tight valves designed to prevent reverse flow of corrosive liquids in piping systems. They feature a PFA-encapsulated stainless steel spring and a poppet seal that repositions automatically for consistent, gravity-independent sealing in any mounting orientation. The valves are available in PVC, CPVC, polypropylene, and Kynar® PVDF bodies with EPDM or FKM seals, and threaded or socket connections. Cracking pressure is approximately 1.0 to 1.5 PSI. Maximum working pressure varies by material and temperature, up to 100 psi at 75°F for PVC and PVDF with EPDM or FKM seals. Dimensions and Cv values are provided for sizes 1¼" through 4". Installation requires correct flow direction and hand-tightening with a quarter-turn wrench, avoiding overtightening. The series is rated for temperatures up to 284°F depending on materials.

Suppliers

Company
Product
Description
Supplier Links
Check Valve - CKS - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Check Valve
CKS
Check Valve CKS
Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2” through 4′.

Series CKS An encapsulated spring and sliding poppet provides the same normally-closed, bubble-tight performance in larger sizes 1 1/2” through 4″.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number CKS
Product Name Check Valve
Valve Type Check; Self-Closing Check Valve
Primary Material PVC; PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
Valve Size 1.50 to 3.00 inch (38.10 to 76.20 mm)
Maximum Pressure 70.00 to 150.00 psi (49.26 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Loaded Pressure Regulators - PRA - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVC; PP (optional feature)
Media Highly Corrosive, Ultra-Pure Chemicals
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
Control Valve - 162984601 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details