The Series RVT is an angle pattern pressure relief valve designed for corrosive liquid applications, with a set pressure range of 5 to 125 PSI and a maximum inlet pressure of 150 PSI. It features a PTFE shaft and triple U-cup seals to prevent chatter and isolate the spring, along with a patented Fail-Dry® vent for advance warning. No wetted metal parts are present, and bodies are available in PVC, CPVC, natural polypropylene, PVDF, or PTFE with EPDM or FKM seals. Pipe sizes range from 1/2 inch to 2 inch. The adjusting bolt, lock nut, and fasteners are stainless steel, and the spring is plated steel.
Series RVT/RVTX is a high capacity angle pattern valve for relief, bypass, backpressure and pump backpressure applications with excellent corrosion resistance. 1/2″ – 2″ sizes in most popular thermoplastic materials and connections; 5 – 125 PSI set range. 3″ size provides settings 5 – 100 PSI.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | RVT |
| Product Name | Angle Pressure Relief Valve |
| Valve Type | Relief |
| Primary Material | PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature) |
| Media | Acids, Highly Corrosive Liquids |
| Valve Size | 0.25 to 2.00 inch (6.35 to 50.80 mm) |