Plast-O-Matic Valves, Inc. Pressure Relief Valve RVD050V-PV

Description
PRESSURE RELIEF VALVE, SERIES RVD, COMPACT ANGLE PATTERN, PROCESS CONNECTION SIZE: 1/2 INCH, 2 PORTS, 5-150 PSI, BODY MATERIAL: PVC. FREE 2 YEAR RADWELL WARRANTY
Description
PRESSURE RELIEF VALVE, SERIES RVD, COMPACT ANGLE PATTERN, PROCESS CONNECTION SIZE: 1/2 INCH, 2 PORTS, 5-150 PSI, BODY MATERIAL: PVC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 158817166 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
158817166
Pressure Relief Valve 158817166
PRESSURE RELIEF VALVE, SERIES RVD, COMPACT ANGLE PATTERN, PROCESS CONNECTION SIZE: 1/2 INCH, 2 PORTS, 5-150 PSI, BODY MATERIAL: PVC. FREE 2 YEAR RADWELL WARRANTY

PRESSURE RELIEF VALVE, SERIES RVD, COMPACT ANGLE PATTERN, PROCESS CONNECTION SIZE: 1/2 INCH, 2 PORTS, 5-150 PSI, BODY MATERIAL: PVC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 158817166
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
Flow Control Stainless Steel Low Pressure Manual Diaphragm Valve For High Purity And Ultra High Purity Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
T 21 Ball Valve 0 5 4 - 121616012 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.26 inch (32.00 mm)
View Details