Plast-O-Matic Valves, Inc. In-Line Pressure Relief Valve RVDT

Description
Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion resistance or ultrapure liquid handling with no wetted elastomers. Upstream pressure settings to 125 PSI on most models. Available in Geon PVC and Corzan CPVC body materials in 1/4′- 3′ sizes; Natural Polypropylene and Kynar PVDF body materials in 1/4′ – 2′ sizes; PTFE body material in 1/4′ – 1′ sizes; Stainless Steel body in 1/2′ – 1′. A complete range of connection types available.
Request a Quote Datasheet
Description
Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion resistance or ultrapure liquid handling with no wetted elastomers. Upstream pressure settings to 125 PSI on most models. Available in Geon PVC and Corzan CPVC body materials in 1/4′- 3′ sizes; Natural Polypropylene and Kynar PVDF body materials in 1/4′ – 2′ sizes; PTFE body material in 1/4′ – 1′ sizes; Stainless Steel body in 1/2′ – 1′. A complete range of connection types available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Pressure Relief Valve - RVDT - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
In-Line Pressure Relief Valve
RVDT
In-Line Pressure Relief Valve RVDT
Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion resistance or ultrapure liquid handling with no wetted elastomers. Upstream pressure settings to 125 PSI on most models. Available in Geon PVC and Corzan CPVC body materials in 1/4′- 3′ sizes; Natural Polypropylene and Kynar PVDF body materials in 1/4′ – 2′ sizes; PTFE body material in 1/4′ – 1′ sizes; Stainless Steel body in 1/2′ – 1′. A complete range of connection types available.

Series RVDT/RVDTM is a universal automatic backpressure control valve for pressure relief, pump backpressure, pump bypass, anti-siphon, and backpressure regulator applications. Thermoplastic or Metal Valves designed for smooth, sensitive operation and the ultimate in corrosion resistance or ultrapure liquid handling with no wetted elastomers. Upstream pressure settings to 125 PSI on most models.

Available in Geon PVC and Corzan CPVC body materials in 1/4″- 3″ sizes; Natural Polypropylene and Kynar PVDF body materials in 1/4″ – 2″ sizes; PTFE body material in 1/4″ – 1″ sizes; Stainless Steel body in 1/2″ – 1″. A complete range of connection types available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number RVDT
Product Name In-Line Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Primary Material PVC; CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Ultra-Pure Water, Conc. Etchants
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Regulators - UPR - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 0.50 to 2.50 inch (12.70 to 63.50 mm)
View Details
3-Way Air-Operated Diaphragm Valve - TUCA - Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Media Chemical
View Details
Double-Acting, Air-Operated Globe Valve - BAT - Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Process Cooling Water Stick - PCWS - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Control Valve
Primary Material PVC
Media Water; Cold Water  
View Details