Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25î of water. Large flow area for ultra-fast drain — tested faster than any other quick dump. 4″ – 6″ sizes in various materials.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | IDA |
| Product Name | Air-Operated Drain Valve |
| Valve Type | Drain |
| Primary Material | PVC; PP (optional feature); PVDF (optional feature) |
| Media | Water |
| Valve Size | 4.00 to 6.00 inch (101.60 to 152.40 mm) |