Plast-O-Matic Valves, Inc. Process Cooling Water Stick PCWS

Description
Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types.
Request a Quote
Description
Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Process Cooling Water Stick (PCWS) from Plast-O-Matic Valves, Inc. is designed for efficient cooling water management in various applications. It features a premium pressure regulator with a set pressure range from 5 to 125 psi, along with a pressure and temperature gauge that can be positioned for easy visibility. The stick is constructed with a reinforced design to enhance durability and minimize damage risk. This product offers a true union connection on the ball valve and can be customized with various connection types, sizes, and additional components such as valves and flowmeters. The absence of threaded joints contributes to superior mechanical strength and simplifies installation, potentially reducing costs and downtime. All units are molded, machined, and assembled in the USA, ensuring quality and reliability.

Datasheet Summary
Powered by GS/AI

The Process Cooling Water Stick (PCWS) from Plast-O-Matic Valves, Inc. is designed for efficient cooling water management in various applications. It features a premium pressure regulator with a set pressure range from 5 to 125 psi, along with a pressure and temperature gauge that can be positioned for easy visibility. The stick is constructed with a reinforced design to enhance durability and minimize damage risk. This product offers a true union connection on the ball valve and can be customized with various connection types, sizes, and additional components such as valves and flowmeters. The absence of threaded joints contributes to superior mechanical strength and simplifies installation, potentially reducing costs and downtime. All units are molded, machined, and assembled in the USA, ensuring quality and reliability.

Suppliers

Company
Product
Description
Supplier Links
Process Cooling Water Stick - PCWS - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Process Cooling Water Stick
PCWS
Process Cooling Water Stick PCWS
Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types.

Series PCWS supply side or Series PCWR return side assemblies simplify piping and provide superior strength. Fully customizable with choice of valves, flow, and pressure controls; pressure and temperature gauges, flowmeters, and virtually any conceivable combination of connection sizes and types.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number PCWS
Product Name Process Cooling Water Stick
Valve Type Control Valve
Primary Material PVC
Media Water; Cold Water  
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details
Air-Operated, Normally Closed Valve - BST-NC - Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Specs
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
View Details
Multipurpose Butterfly Valves - Series BU575 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 150.00 psi (106 m H2O)
View Details