Plast-O-Matic Valves, Inc. Pressure Relief Valve RVDM100V-PV

Description
RELIEF VALVE, PROCESS CONNECTION SIZE 1", PVC BODY MATERIAL, VITON SEAL MATERIAL, THREADED CONNECTION TYPE, 5-100 SET PRESSURE RANGE, 150 MAX PSI, MAX INLET PRESSURE 10.3. FREE 2 YEAR RADWELL WARRANTY
Description
RELIEF VALVE, PROCESS CONNECTION SIZE 1", PVC BODY MATERIAL, VITON SEAL MATERIAL, THREADED CONNECTION TYPE, 5-100 SET PRESSURE RANGE, 150 MAX PSI, MAX INLET PRESSURE 10.3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pressure Relief Valve - 73133984 - Radwell International
Willingboro, NJ, United States
Pressure Relief Valve
73133984
Pressure Relief Valve 73133984
RELIEF VALVE, PROCESS CONNECTION SIZE 1", PVC BODY MATERIAL, VITON SEAL MATERIAL, THREADED CONNECTION TYPE, 5-100 SET PRESSURE RANGE, 150 MAX PSI, MAX INLET PRESSURE 10.3. FREE 2 YEAR RADWELL WARRANTY

RELIEF VALVE, PROCESS CONNECTION SIZE 1", PVC BODY MATERIAL, VITON SEAL MATERIAL, THREADED CONNECTION TYPE, 5-100 SET PRESSURE RANGE, 150 MAX PSI, MAX INLET PRESSURE 10.3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 73133984
Product Name Pressure Relief Valve
Valve Type Relief; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121466005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
15 mm Miniature Electronic Valve - E3O15E-2L - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details