Plast-O-Matic Valves, Inc. Full Shut-Off Ultrapure Pressure Regulator UPRS

Description
Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 25 - 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 5-100 PSI. Available with or without isolated pressure gauge.
Request a Quote Datasheet
Description
Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 25 - 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 5-100 PSI. Available with or without isolated pressure gauge.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full Shut-Off Ultrapure Pressure Regulator - UPRS - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Full Shut-Off Ultrapure Pressure Regulator
UPRS
Full Shut-Off Ultrapure Pressure Regulator UPRS
Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 25 - 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 5-100 PSI. Available with or without isolated pressure gauge.

Series UPRS Downstream pressure reducing valve features full shutoff design (pressure will not equalize in a no-flow condition) and the ultimate purity levels, as verified by independent test labs. BCF spigots standard; flare, sanitary, and other connection types available. 25 - 63mm sizes; Kynar 740 body. High purity CDB-16 (8 hour hot / 8 hour cold DI rinse) procedure is standard; clean and double bag in class 100 (ISO 5) clean room. Ultimate purity with excellent flow performance; set pressure range 5-100 PSI. Available with or without isolated pressure gauge.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number UPRS
Product Name Full Shut-Off Ultrapure Pressure Regulator
Primary Material PVDF
Media Ultra-Pure Liquids
Valve Size 1.50 to 2.00 inch (38.10 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air-Operated, Normally Closed Valve - BST-NC - Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Ball Valve - 163021753 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details
Relief/Backpressure Valve - Series S-RV - Plast-O-Matic Valves, Inc.
Specs
Valve Type Relief
Primary Material PVC (optional feature); CPVC (optional feature); PTFE (optional feature); PP (optional feature); PVDF (optional feature)
Maximum Pressure 5.00 to 50.00 psi (3.52 to 35.19 m H2O)
View Details
Ball Valve - 162982621 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Ball
View Details