The BST-NC is a fail-safe, normally-closed, air-operated shutoff valve with spring return, designed for automatic closure upon air supply loss. Constructed with a Type 1 Grade 1 Geon PVC body and a glass-filled PTFE shaft, it supports a maximum liquid line pressure of 100 PSI and requires 45 PSI minimum air pressure to open. The valve features a clear acrylic cylinder for visual position indication, a patented Fail-Dry safety vent, and is rated for pressure or vacuum service. Air inlet connections are 1/8" NPT, and it operates with a 3-way solenoid valve. The valve is available in sizes from 1/2" to 2" NPT, uses Viton or EPDM seals, and is individually tested with a million-cycle design.
Series BST/BLT/BAT Heavy duty, million-cycle designs with oversized isolated springs and pistons, visual indicator windows and the patented Fail-Dry early warning vent. Offered in a wide range of sizes and materials; configurations include fail-safe spring return, air x air operation, or line pressure to open or close. With limit stops and other options. When it absolutely has to open or close bubble-tight, these big robust valves deliver.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | BST-NC |
| Product Name | Air-Operated, Normally Closed Valve |
| Valve Type | Globe |
| Primary Material | PVC |
| Media | Pure Liquids, Acids, Caustics; Chemical |
| Valve Size | 0.50 to 2.00 inch (12.70 to 50.80 mm) |
| Maximum Pressure | 30.00 to 100.00 psi (21.11 to 70.38 m H2O) |