Plast-O-Matic Valves, Inc. Electrically Actuated Butterfly Valves Series EBU

Description
Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed available Smart Actuator Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Maximum working pressure is 150 PSI; actual maximum pressure varies by application based on temperature, flow rate, and media. For other materials consult factory.
Request a Quote
Description
Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed available Smart Actuator Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Maximum working pressure is 150 PSI; actual maximum pressure varies by application based on temperature, flow rate, and media. For other materials consult factory.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrically Actuated Butterfly Valves - Series EBU - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Electrically Actuated Butterfly Valves
Series EBU
Electrically Actuated Butterfly Valves Series EBU
Standard Actuator Features Dome style visual position indicator 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection Thermally protected motor Standard on-off function with optional failsafe or high speed available Smart Actuator Features Digital position sensing Modulating, High-speed and failsafe options OLED display Programmable features (adjustable features) Local Control (Only with power supplied) Design & Materials: High performance brushless actuator motor with overload/overheat protection. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Maximum working pressure is 150 PSI; actual maximum pressure varies by application based on temperature, flow rate, and media. For other materials consult factory.

Standard Actuator Features Dome style visual position indicator

2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection

Thermally protected motor Standard on-off function with optional failsafe or high speed available

Smart Actuator Features Digital position sensing

Modulating, High-speed and failsafe options

OLED display Programmable features (adjustable features)

Local Control (Only with power supplied)

Design & Materials: High performance brushless actuator motor with overload/overheat protection. Actuator housing is constructed of ABS and is IP67 rated. ISO drive and mounting unit are aluminum. Mounting fasteners are stainless steel. Valve lug body is PVC, disc is polypropylene. Seats (liners) and O-rings are choice of EPDM or FKM. Non-wetted Parts: Oil seal is EPDM. Stem (410 or 316), gearing, spring, lever and pin (304) are stainless steel; handle, handle lever, and other handle parts are ABS; handle insert is FC0208. Positioner is PVC. Maximum working pressure is 150 PSI; actual maximum pressure varies by application based on temperature, flow rate, and media. For other materials consult factory.

Supplier's Site

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number Series EBU
Product Name Electrically Actuated Butterfly Valves
Valve Type Butterfly
Unlock Full Specs
to access all available technical data

Similar Products

Control Valve - 162984117 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
View Details
Self-Closing Thermoplastic Check Valve - CKM - Plast-O-Matic Valves, Inc.
Specs
Valve Type Check; Self-Closing Check Valve
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Acids, Caustics, Chlorine Solutions
View Details
Butterfly Valve - 162983655 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Butterfly
View Details
Ball Valve - 163021303 - Radwell International
Plast-O-Matic Valves, Inc.
Specs
Valve Type Check
View Details