Plast-O-Matic Valves, Inc. Air-Operated PTFE Diaphragm Valve BSDAM

Description
Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on/off control.
Request a Quote
Description
Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on/off control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BSDAM series comprises compact, air-operated diaphragm valves with a PTFE wetted diaphragm for high-purity and corrosion-resistant applications, featuring a normally-closed design with bubble-tight shutoff and patented Fail-Dry® safety indication. Available in 1/4" to 1-1/2" sizes, the valves have no wetted metal components, can be mounted in any position, and operate with 40 to 100 PSI air pressure. The 1/2" and 1" variants include integral mounting lugs and optional side-mounted gauge ports; PTFE-bodied models are available in 1/2" and 1" sizes with specific part numbers differing from PVC, CPVC, PP, and PVDF versions. Dimensions range from 2.00 in height for 1/4" to 8.00 in for 1-1/2". Maximum inlet pressure is 100 PSI at 75°F across all body materials. The valves are designed for pressure and drain applications in semiconductor, chemical, and industrial systems, with no minimum inlet pressure required.

Datasheet Summary
Powered by GS/AI

The BSDAM series comprises compact, air-operated diaphragm valves with a PTFE wetted diaphragm for high-purity and corrosion-resistant applications, featuring a normally-closed design with bubble-tight shutoff and patented Fail-Dry® safety indication. Available in 1/4" to 1-1/2" sizes, the valves have no wetted metal components, can be mounted in any position, and operate with 40 to 100 PSI air pressure. The 1/2" and 1" variants include integral mounting lugs and optional side-mounted gauge ports; PTFE-bodied models are available in 1/2" and 1" sizes with specific part numbers differing from PVC, CPVC, PP, and PVDF versions. Dimensions range from 2.00 in height for 1/4" to 8.00 in for 1-1/2". Maximum inlet pressure is 100 PSI at 75°F across all body materials. The valves are designed for pressure and drain applications in semiconductor, chemical, and industrial systems, with no minimum inlet pressure required.

Suppliers

Company
Product
Description
Supplier Links
Air-Operated PTFE Diaphragm Valve - BSDAM - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Air-Operated PTFE Diaphragm Valve
BSDAM
Air-Operated PTFE Diaphragm Valve BSDAM
Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on/off control.

Series BSDA/BSDAM Compact, PTFE diaphragm valves in a complete range of materials, sizes and connection types, featuring no wetted metals or elastomers. Includes patented Fail-Dry early warning vent. The ultimate in high-purity on/off control.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Industrial Valves
Product Number BSDAM
Product Name Air-Operated PTFE Diaphragm Valve
Valve Type Diaphragm
Primary Material PVC (optional feature); CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Corrosive, Ultra-Pure Liquids; Chemical
Valve Size 0.25 to 1.50 inch (6.35 to 38.10 mm)
Maximum Pressure ? to 100.00 psi (? to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Weir Style Diaphragm Valve - Series D14 - Plast-O-Matic Valves, Inc.
Specs
Valve Type Diaphragm
Primary Material PTFE (optional feature); EPDM
View Details
PVC Line-Assisted Shutoff Valve - BLT - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
Air-Operated, Normally Closed Valve - BST-NC - Plast-O-Matic Valves, Inc.
Specs
Valve Type Globe
Primary Material PVC
Media Pure Liquids, Acids, Caustics; Chemical
View Details
1/2
Specs
Primary Material PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature)
Media Water; Corrosive, Ultra-Pure Liquids
Valve Size 0.50 inch (12.70 mm)
View Details