Series BAT is a double-acting, air-operated globe valve for automatic shutoff of corrosive and ultra-pure liquids, using air pressure to both open and close. It is constructed with a Type 1 Grade 1 Geon PVC body and a glass-filled PTFE shaft, featuring a clear acrylic cylinder for visual position indication and a patented Fail-Dry safety vent. The valve operates with a 4-way solenoid valve and is rated for liquid line pressures up to 125 PSI and air pressures up to 100 PSI. It is available in 3/4", 1", 1-1/4", 1-1/2", and 2" NPT sizes, with Viton or EPDM seals. The valve supports pressure or vacuum service and includes a million-cycle design with bubble-tight shutoff.
Series BST/BLT/BAT Heavy duty, million-cycle designs with oversized isolated springs and pistons, visual indicator windows and the patented Fail-Dry early warning vent. Offered in a wide range of sizes and materials; configurations include fail-safe spring return, air x air operation, or line pressure to open or close. With limit stops and other options. When it absolutely has to open or close bubble-tight, these big robust valves deliver.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | BAT |
| Product Name | Double-Acting, Air-Operated Globe Valve |
| Valve Type | Globe |
| Primary Material | PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature) |
| Media | Pure Liquids, Acids, Caustics; Chemical |
| Valve Size | 0.75 to 2.00 inch (19.05 to 50.80 mm) |
| Maximum Pressure | 15.00 to 125.00 psi (10.56 to 87.97 m H2O) |