Placid Industries, Inc. B220 Magnetic Particle Brake B220

Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet
Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B220 Magnetic Particle Brake - B220 - Placid Industries, Inc.
Elmira, NY, United States
B220 Magnetic Particle Brake
B220
B220 Magnetic Particle Brake B220
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.

  • With no electrical excitation, the shaft freely rotates.
  • With electrical excitation, the shaft becomes coupled to the case.
  • While the load torque is less than the output torque, the shaft won’t rotate.
  • When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Electric Brakes
Product Number B220
Product Name B220 Magnetic Particle Brake
Speed 1000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

H140 Hysteresis Brake - H140 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details
H11 Hysteresis Brake - H11 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0027 HP
Speed 9000 rpm
Voltage 6 to 24 volts
View Details
B5Z Magnetic Particle Brake - B5Z - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 3500 rpm
Voltage 6 to 24 volts
Shaft Mounting holes are on one side only
View Details
PLB-50 Magnetic Particle Brake - PLB-50 - Placid Industries, Inc.
Specs
Speed 500 rpm
Voltage 24 volts
Shaft Hollow shaft
View Details