Placid Industries B150 Magnetic Particle Brake B150

Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote
Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B150 magnetic particle brake provides torque control proportional to input current and independent of shaft speed, enabling smooth slip when load torque exceeds set torque. It has a torque range of 3 to 150 lb.-in., a maximum RPM of 1300, and can dissipate up to 80 watts continuously. Maximum case temperature is 160 degrees F, with a maximum overhung load of 120 lbs. Shaft inertia is 15 × 10⁻⁴ lb.-in.-sec². Response time is 130 ms unforced and 65 ms forced. Weight is 12 lbs. Rated coil voltages are 6, 12, 24, and 90 VDC, with corresponding resistances and currents. The brake requires a constant-current DC power supply for precise torque control and must be electrically grounded. Installation requires slide-fit mounts, flexible couplings, and avoidance of impact, metal filings, or liquids.

Datasheet Summary
Powered by GS/AI

The B150 magnetic particle brake provides torque control proportional to input current and independent of shaft speed, enabling smooth slip when load torque exceeds set torque. It has a torque range of 3 to 150 lb.-in., a maximum RPM of 1300, and can dissipate up to 80 watts continuously. Maximum case temperature is 160 degrees F, with a maximum overhung load of 120 lbs. Shaft inertia is 15 × 10⁻⁴ lb.-in.-sec². Response time is 130 ms unforced and 65 ms forced. Weight is 12 lbs. Rated coil voltages are 6, 12, 24, and 90 VDC, with corresponding resistances and currents. The brake requires a constant-current DC power supply for precise torque control and must be electrically grounded. Installation requires slide-fit mounts, flexible couplings, and avoidance of impact, metal filings, or liquids.

Suppliers

Company
Product
Description
Supplier Links
B150 Magnetic Particle Brake - B150 - Placid Industries
Elmira, NY, United States
B150 Magnetic Particle Brake
B150
B150 Magnetic Particle Brake B150
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.

  • With no electrical excitation, the shaft freely rotates.
  • With electrical excitation, the shaft becomes coupled to the case.
  • While the load torque is less than the output torque, the shaft won’t rotate.
  • When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries
Product Category Electric Brakes
Product Number B150
Product Name B150 Magnetic Particle Brake
Speed 1300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B10-18 Replacement Magnetic Particle Brake - B10-18 - Placid Industries
Specs
Voltage 18 volts
Diameter 2.36 to 2.36 inch (59.94 to 60 mm)
View Details
H3 Hysteresis Brake - H3 - Placid Industries
Placid Industries
Specs
Power 0.0034 HP
Speed 10000 rpm
Voltage 24 volts
View Details
B115-EL Replacement Magnetic Particle Brake - B115-EL - Placid Industries
Specs
Voltage 24 volts
Diameter 4.50 inch (114 mm)
View Details
B115 Magnetic Particle Brake - B115 - Placid Industries
Specs
Speed 1800 rpm
Voltage 6 to 90 volts
Shaft Hollow shaft or shaft on one side
View Details