Placid Industries B60 Magnetic Particle Brake B60

Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote
Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B60 magnetic particle brake provides smooth, current-proportional torque control from 1.0 to 60 lb.-in. with zero electrical excitation allowing free shaft rotation and torque engagement through coil current. It operates up to 1800 RPM, dissipates 50 watts continuously, and has a maximum case temperature of 160°F. The brake weighs 7 lbs. and accepts rated DC coil voltages of 6 V, 12 V, 24 V, or 90 V, with corresponding coil resistances of 4.6 Ω, 18 Ω, 72 Ω, and 1000 Ω respectively. Response time is 85 ms unforced and 40 ms forced. Shaft inertia is 45 × 10⁻⁵ lb.-in.-sec². Maximum overhung load is 100 lbs. Installation requires grounding, flexible couplings, and avoidance of mechanical shock or metal contaminants.

Datasheet Summary
Powered by GS/AI

The B60 magnetic particle brake provides smooth, current-proportional torque control from 1.0 to 60 lb.-in. with zero electrical excitation allowing free shaft rotation and torque engagement through coil current. It operates up to 1800 RPM, dissipates 50 watts continuously, and has a maximum case temperature of 160°F. The brake weighs 7 lbs. and accepts rated DC coil voltages of 6 V, 12 V, 24 V, or 90 V, with corresponding coil resistances of 4.6 Ω, 18 Ω, 72 Ω, and 1000 Ω respectively. Response time is 85 ms unforced and 40 ms forced. Shaft inertia is 45 × 10⁻⁵ lb.-in.-sec². Maximum overhung load is 100 lbs. Installation requires grounding, flexible couplings, and avoidance of mechanical shock or metal contaminants.

Suppliers

Company
Product
Description
Supplier Links
B60 Magnetic Particle Brake - B60 - Placid Industries
Elmira, NY, United States
B60 Magnetic Particle Brake
B60
B60 Magnetic Particle Brake B60
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.

  • With no electrical excitation, the shaft freely rotates.
  • With electrical excitation, the shaft becomes coupled to the case.
  • While the load torque is less than the output torque, the shaft won’t rotate.
  • When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries
Product Category Electric Brakes
Product Number B60
Product Name B60 Magnetic Particle Brake
Speed 1800 rpm
Unlock Full Specs
to access all available technical data

Similar Products

POB-400F Magnetic Particle Brake with Removable Feet - POB-400F - Placid Industries
Specs
Speed 1800 rpm
Voltage 24 volts
Shaft Shaft on one side
View Details
POB-100F Magnetic Particle Brake with Removable Feet - POB-100F - Placid Industries
Specs
Speed 1800 rpm
Voltage 24 volts
Shaft Shaft on one side
View Details
H35 Hysteresis Brake - H35 - Placid Industries
Specs
Power 0.0080 HP
Speed 8000 rpm
Voltage 6 to 24 volts
View Details
B115-EL Replacement Magnetic Particle Brake - B115-EL - Placid Industries
Specs
Voltage 24 volts
Diameter 4.50 inch (114 mm)
View Details