Placid Industries, Inc. B2 Magnetic Particle Brake B2

Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet
Description
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B2 Magnetic Particle Brake - B2 - Placid Industries, Inc.
Elmira, NY, United States
B2 Magnetic Particle Brake
B2
B2 Magnetic Particle Brake B2
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.

Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.

  • With no electrical excitation, the shaft freely rotates.
  • With electrical excitation, the shaft becomes coupled to the case.
  • While the load torque is less than the output torque, the shaft won’t rotate.
  • When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Electric Brakes
Product Number B2
Product Name B2 Magnetic Particle Brake
Speed 2500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B10-18 Replacement Magnetic Particle Brake - B10-18 - Placid Industries, Inc.
Specs
Voltage 18 volts
Diameter 2.36 to 2.36 inch (59.94 to 60 mm)
View Details
POB-400F Magnetic Particle Brake with Removable Feet - POB-400F - Placid Industries, Inc.
Specs
Speed 1800 rpm
Voltage 24 volts
Shaft Shaft on one side
View Details
B35 Magnetic Particle Brake - B35 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 1800 rpm
Voltage 6 to 90 volts
Shaft Shaft on one, two sides, or hollow shaft
View Details
B115 Magnetic Particle Brake - B115 - Placid Industries, Inc.
Specs
Speed 1800 rpm
Voltage 6 to 90 volts
Shaft Hollow shaft or shaft on one side
View Details