Piezosystem Jena, Inc. Compact Multi Dimensional Translation Stage TRITOR 38

Description
3D piezo positioning system highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 38 µm precision pin holes piezosystem jena's unique TRITOR 38 series is extremely compact but offers motion of up to 38 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. TRITOR 38 elements can be easily combined with other mechanical positioning systems (TRITOR 100 up to 102). They are well suited for various applications reaching from optical research to OEM systems.
Datasheet
Description
3D piezo positioning system highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 38 µm precision pin holes piezosystem jena's unique TRITOR 38 series is extremely compact but offers motion of up to 38 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. TRITOR 38 elements can be easily combined with other mechanical positioning systems (TRITOR 100 up to 102). They are well suited for various applications reaching from optical research to OEM systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Multi Dimensional Translation Stage - TRITOR 38 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact Multi Dimensional Translation Stage
TRITOR 38
Compact Multi Dimensional Translation Stage TRITOR 38
3D piezo positioning system highly compact design results in superior performance accurate parallel motion by parallelogram design high reliability due to solid state hinges motion without mechanical play high resolution in nm and sub-nm range motion up to 38 µm precision pin holes piezosystem jena's unique TRITOR 38 series is extremely compact but offers motion of up to 38 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available. TRITOR 38 elements can be easily combined with other mechanical positioning systems (TRITOR 100 up to 102). They are well suited for various applications reaching from optical research to OEM systems.

3D piezo positioning system

  • highly compact design results in superior performance
  • accurate parallel motion by parallelogram design
  • high reliability due to solid state hinges
  • motion without mechanical play
  • high resolution in nm and sub-nm range
  • motion up to 38 µm
  • precision pin holes

piezosystem jena's unique TRITOR 38 series is extremely compact but offers motion of up to 38 µm in all three axes. Parallel motion is achieved without play due to the mechanical design. As an option, an integrated strain gauge measurement system for overcoming the effect of hysteresis is available.
TRITOR 38 elements can be easily combined with other mechanical positioning systems (TRITOR 100 up to 102). They are well suited for various applications reaching from optical research to OEM systems.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number TRITOR 38
Product Name Compact Multi Dimensional Translation Stage
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 0.5000 to 0.8000 N/µm (2855 to 4568 lb/in)
Capacitance 700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Preloaded Piezo Actuator - P-844 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Electrical Connector LEMO
Maximum Displacement 15 to 90 µm (0.5906 to 3.54 mils)
Blocked Force 700 to 3000 N (2518 to 10790 oz)
View Details
Multilayer Piezoactuator - PZT4 - Mad City Labs, Inc.
Specs
Actuator Configuration Stack
Electrical Connector Two wires
Maximum Displacement 9.1 µm (0.3583 mils)
View Details
Piezoelectric Actuators -  - KEMET Electronics Corporation
KEMET Electronics Corporation
Specs
Actuator Configuration Stack; Tube
Electrical Connector AWG30
Maximum Displacement 4.6 to 68 µm (0.1811 to 2.68 mils)
View Details