Piezosystem Jena, Inc. Digital Piezo Controller Series d-Drive®

Description
Interface and display modules EDS 1 and EDS 2 The data interface modules EDS 1 and EDS 2 enable communication between the user and the piezo system. The EDS 2 (part.no. E-751-000) comes with VGA display. The cursor button navigates through the menus. By pressing the Enter button one can jump into the pertaining menu. In the input mask the value can be changed by applying the button. By pressing the turning knob the value is accepted. If you leave the menu without acknowledging it the old value is restored. The display shows status messages as well as recent values of the system. For full control and comfortable adjustment, we recommend using a PC or laptop running the d-Drive control program. The EDS modules are always a part of the 19" casing with a wide power range supply module from 110V up to 230V. The width of the casing is 84TE. As opposed to the EDS2, the EDS1 only offers an interface. It has no display or controls. All adjustments have to be done by using a PC or laptop running the terminal program.
Datasheet
Description
Interface and display modules EDS 1 and EDS 2 The data interface modules EDS 1 and EDS 2 enable communication between the user and the piezo system. The EDS 2 (part.no. E-751-000) comes with VGA display. The cursor button navigates through the menus. By pressing the Enter button one can jump into the pertaining menu. In the input mask the value can be changed by applying the button. By pressing the turning knob the value is accepted. If you leave the menu without acknowledging it the old value is restored. The display shows status messages as well as recent values of the system. For full control and comfortable adjustment, we recommend using a PC or laptop running the d-Drive control program. The EDS modules are always a part of the 19" casing with a wide power range supply module from 110V up to 230V. The width of the casing is 84TE. As opposed to the EDS2, the EDS1 only offers an interface. It has no display or controls. All adjustments have to be done by using a PC or laptop running the terminal program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Piezo Controller - Series d-Drive® - Piezosystem Jena, Inc.
Hopedale, MA, USA
Digital Piezo Controller
Series d-Drive®
Digital Piezo Controller Series d-Drive®
Interface and display modules EDS 1 and EDS 2 The data interface modules EDS 1 and EDS 2 enable communication between the user and the piezo system. The EDS 2 (part.no. E-751-000) comes with VGA display. The cursor button navigates through the menus. By pressing the Enter button one can jump into the pertaining menu. In the input mask the value can be changed by applying the button. By pressing the turning knob the value is accepted. If you leave the menu without acknowledging it the old value is restored. The display shows status messages as well as recent values of the system. For full control and comfortable adjustment, we recommend using a PC or laptop running the d-Drive control program. The EDS modules are always a part of the 19" casing with a wide power range supply module from 110V up to 230V. The width of the casing is 84TE. As opposed to the EDS2, the EDS1 only offers an interface. It has no display or controls. All adjustments have to be done by using a PC or laptop running the terminal program.

Interface and display modules EDS 1 and EDS 2

The data interface modules EDS 1 and EDS 2 enable communication between the user and the piezo system.

The EDS 2 (part.no. E-751-000) comes with VGA display.
The cursor button navigates through the menus. By pressing the Enter button one can jump into the pertaining menu. In the input mask the value can be changed by applying the button. By pressing the turning knob the value is accepted. If you leave the menu without acknowledging it the old value is restored. The display shows status messages as well as recent values of the system. For full control and comfortable adjustment, we recommend using a PC or laptop running the d-Drive control program.

The EDS modules are always a part of the 19" casing with a wide power range supply module from 110V up to 230V. The width of the casing is 84TE.

As opposed to the EDS2, the EDS1 only offers an interface. It has no display or controls. All adjustments have to be done by using a PC or laptop running the terminal program.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number Series d-Drive®
Product Name Digital Piezo Controller
Input Voltage Range 100 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

V8-Piezo Linear Motor, PiezoWalk® Principle - N-331 - PI (Physik Instrumente) L.P.
Specs
Output Voltage -20 to 120 volts
Electrical Connector Sub-D 37-pin
View Details
Piezo Controller 3-Channel Version - NV 40/3 - Piezosystem Jena, Inc.
Specs
Input Voltage Range 0.0 to 10 volts
Input Impedance 10 kohms
Output Voltage -20 to 130 volts
View Details
Piezo Nanopositioning System - MadPLL® - Mad City Labs, Inc.
Specs
Input Voltage Range -10 to 10 volts
Output Voltage -10 to 10 volts
Bandwidth 10 to 100 kHz
View Details
Charge Amplifier - 5820 - Columbia Research Labs, Inc.
Columbia Research Labs, Inc.
Specs
Maximum Peak Current 25 milliamps
Bandwidth 0.0050 to 10 kHz
Number of Channels 1
View Details