compact stand-alone housing
applications:
The piezo amplifier NV 40/3 was designed for controlling low voltage piezo elements. The NV 40/3 includes a voltage amplifier, a display, and a PC-interface. The high-resolution display shows the voltage of the actuator, along with some other information such as: the mode of operation and the temperature inside the amplifier.
This piezo amplifier also provides the opportunity to control the piezo element via analog modulation input or RS232. The actuator voltage can be examined via the monitor output.
Due to the very low voltage noise of the output current, only 0.3 mVRMS, this amplifier system is ideally suited for positioning applications with sub-nm resolution. Special protective circuits prevent voltage spikes when switching the unit on and off and consequently avert any overload caused by overheating or short-circuiting. The new soft start ensures an actuator-safe activation of the system.
Due to its design, and compact casing, the new amplifier is recommendable for all R&D and engineering applications.
| Piezosystem Jena, Inc. | |
|---|---|
| Product Category | Piezoelectric Drivers and Piezoelectric Amplifiers |
| Product Number | NV 40/3 |
| Product Name | Piezo Controller 3-Channel Version |
| Input Voltage Range | 0.0 to 10 volts |