PI (Physik Instrumente) L.P.Piezo Amplifier / ControllerE-610
Description
Open-Loop and Closed-Loop Versions
For Capacitive, Strain Gauge and LVDT Sensors
Integrated Linear Amplifier w/ 14 W Peak Power
Runs on Single Stabilized Voltage (12 to 30 VDC)
PI (Physik Instrumente) L.P.
Done
Request a Quote
Email Supplier
Description
Open-Loop and Closed-Loop Versions
For Capacitive, Strain Gauge and LVDT Sensors
Integrated Linear Amplifier w/ 14 W Peak Power
Runs on Single Stabilized Voltage (12 to 30 VDC)
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The E-610 is a 1-channel OEM piezo amplifier module designed for operating PICMA® piezo actuators in open-loop or closed-loop mode with capacitive, LVDT, or strain gauge sensors. It operates from a stabilized 12 to 30 V DC supply, provides a peak output current of 140 mA, and delivers an output voltage range of -30 V to +130 V with an average output power of 6 W. The module uses a 32-pole DIN 41612 connector for motor, sensor, control, and supply connections, has an input impedance of 100 kΩ, and operates within a temperature range of 5 to 40 °C. It weighs 300 to 350 g and is housed in a Eurocard-style module without enclosure.
Datasheet Summary Powered by GS/AI
The E-610 is a 1-channel OEM piezo amplifier module designed for operating PICMA® piezo actuators in open-loop or closed-loop mode with capacitive, LVDT, or strain gauge sensors. It operates from a stabilized 12 to 30 V DC supply, provides a peak output current of 140 mA, and delivers an output voltage range of -30 V to +130 V with an average output power of 6 W. The module uses a 32-pole DIN 41612 connector for motor, sensor, control, and supply connections, has an input impedance of 100 kΩ, and operates within a temperature range of 5 to 40 °C. It weighs 300 to 350 g and is housed in a Eurocard-style module without enclosure.
Open-Loop and Closed-Loop Versions
For Capacitive, Strain Gauge and LVDT Sensors
Integrated Linear Amplifier w/ 14 W Peak Power
Runs on Single Stabilized Voltage (12 to 30 VDC)
Open-Loop and Closed-Loop Versions
For Capacitive, Strain Gauge and LVDT Sensors
Integrated Linear Amplifier w/ 14 W Peak Power
Runs on Single Stabilized Voltage (12 to 30 VDC)
Supplier's Site
Datasheet
Technical Specifications
PI (Physik Instrumente) L.P.
Product Category
Piezoelectric Drivers and Piezoelectric Amplifiers