Piezosystem Jena, Inc. Compact 1-Axis Translation Stage PZ 38

Description
motion up to 38 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ series can be equipped with measurement systems (strain gauge or capacitive sensors) that compensate for hysteresis.
Datasheet
Description
motion up to 38 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ series can be equipped with measurement systems (strain gauge or capacitive sensors) that compensate for hysteresis.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 1-Axis Translation Stage - PZ 38 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Compact 1-Axis Translation Stage
PZ 38
Compact 1-Axis Translation Stage PZ 38
motion up to 38 microns integrated lever transmission nm resolution easy adjustment integrated pre-load dynamic application high resonant frequency combinable with other systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom. Dynamic work is possible. The elements of the PZ series can be equipped with measurement systems (strain gauge or capacitive sensors) that compensate for hysteresis.
  • motion up to 38 microns
  • integrated lever transmission
  • nm resolution
  • easy adjustment
  • integrated pre-load
  • dynamic application
  • high resonant frequency
  • combinable with other systems
  • vacuum compatible

applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems.

The PZ series stages can be easily combined with XY-elements of the XYZ series or with tilting piezoelectric modules of the PSH series to give positioning with all degrees of freedom.
Dynamic work is possible.
The elements of the PZ series can be equipped with measurement systems (strain gauge or capacitive sensors) that compensate for hysteresis.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PZ 38
Product Name Compact 1-Axis Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 1 N/µm (5710 lb/in)
Capacitance 700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Closed Loop Picomotor Actuator, 12.7 mm Travel, Compact - 8311 - Newport MKS
Specs
Electrical Connector 15-pin D-sub HD & 4-pin RJ-22
Blocked Force 22 N (79.13 oz)
View Details
Linear Actuators with PIShift Piezomotor - N-422 - PI (Physik Instrumente) L.P.
Specs
Electrical Connector DIN 4-pin
Maximum Displacement 35 µm (1.38 mils)
Blocked Force 7 N (25.18 oz)
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details
Compact 2-Axes Translation Stage - PXY 500 AP - Piezosystem Jena, Inc.
Specs
Maximum Voltage -20 to 130 volts
Stiffness 0.1500 N/µm (857 lb/in)
Capacitance 12000 nF
View Details