Piezosystem Jena, Inc. X Translation Stage PX 38

Description
motion without any mechanical play motion up to 39 microns integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom. The PX stages can be equipped with measurement systems that compensate for hysteresis. The elements are able to perform dynamic work.
Datasheet
Description
motion without any mechanical play motion up to 39 microns integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom. The PX stages can be equipped with measurement systems that compensate for hysteresis. The elements are able to perform dynamic work.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X Translation Stage - PX 38 - Piezosystem Jena, Inc.
Hopedale, MA, USA
X Translation Stage
PX 38
X Translation Stage PX 38
motion without any mechanical play motion up to 39 microns integrated lever transmission easy adjustment integrated pre-load applications: fiber positioning, laser optics scanning systems micromanipulation Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems. The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom. The PX stages can be equipped with measurement systems that compensate for hysteresis. The elements are able to perform dynamic work.
  • motion without any mechanical play
  • motion up to 39 microns
  • integrated lever transmission
  • easy adjustment
  • integrated pre-load


applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

Due to the nature of the solid state flexure and parallelogram construction, these stages can travel without any mechanical play in the x and z axes, and provide a much higher resolution than is possible with mechanical or electromechanical systems.

The PX and PZ series stages can be easily combined with xy and tilting piezoelectric modules to give positioning with all degrees of freedom.
The PX stages can be equipped with measurement systems that compensate for hysteresis.
The elements are able to perform dynamic work.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PX 38
Product Name X Translation Stage
Electrical Connector LEMO
Maximum Voltage -20 to 130 volts
Stiffness 0.8000 N/µm (4568 lb/in)
Capacitance 600 nF
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 1/4-40 Thread - 8354 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
Piezo Actuator - P-810 / P-830 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 15 to 60 µm (0.5906 to 2.36 mils)
Blocked Force 1 to 1000 N (3.6 to 3597 oz)
Stiffness 7 to 57 N/µm (39971 to 325478 lb/in)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details
Compact Multi Dimensional Translation Stage - TRITOR 101 - Piezosystem Jena, Inc.
Specs
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 1 N/µm (5710 lb/in)
View Details