Piezosystem Jena, Inc. XY Positioner PU 65 HR

Description
high stability high resolution in nm- and sub-nm range motion up to 65 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for 1D, 2D, and 3D systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically. These translators are available for many different loads and various motions. The special PU translator, the PU 65 HR, is optimized to have a high resonant frequency making it ideal for scanning applications.
Datasheet
Description
high stability high resolution in nm- and sub-nm range motion up to 65 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for 1D, 2D, and 3D systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically. These translators are available for many different loads and various motions. The special PU translator, the PU 65 HR, is optimized to have a high resonant frequency making it ideal for scanning applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XY Positioner - PU 65 HR - Piezosystem Jena, Inc.
Hopedale, MA, USA
XY Positioner
PU 65 HR
XY Positioner PU 65 HR
high stability high resolution in nm- and sub-nm range motion up to 65 microns motion without any mechanical play integrated lever transmission easy and universal adjustment integrated pre-load dynamic application high resonant frequency combinable with other PU - systems universal application for 1D, 2D, and 3D systems vacuum compatible applications: fiber positioning, laser optics scanning systems micromanipulation PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically. These translators are available for many different loads and various motions. The special PU translator, the PU 65 HR, is optimized to have a high resonant frequency making it ideal for scanning applications.
  • high stability
  • high resolution in nm- and sub-nm range
  • motion up to 65 microns
  • motion without any mechanical play
  • integrated lever transmission
  • easy and universal adjustment
  • integrated pre-load
  • dynamic application
  • high resonant frequency
  • combinable with other PU - systems
  • universal application for 1D, 2D, and 3D systems
  • vacuum compatible

applications:

  • fiber positioning, laser optics
  • scanning systems
  • micromanipulation

PU translators consist of only one metallic part. This means that they exhibit excellent mechanical stability and, because they are pre-loaded, they can work dynamically.

These translators are available for many different loads and various motions.

The special PU translator, the PU 65 HR, is optimized to have a high resonant frequency making it ideal for scanning applications.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Actuators
Product Number PU 65 HR
Product Name XY Positioner
Electrical Connector LEMO
Maximum Voltage -10 to 150 volts
Stiffness 0.7500 N/µm (4283 lb/in)
Capacitance 1700 nF
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Actuator, Tiny Picomotor, 12.7 mm Travel, 0.25 in. Shank - 8353 - Newport MKS
Specs
Electrical Connector 4-Pin RJ-22
Blocked Force 13 N (46.76 oz)
View Details
Round PICMA® Stack Multilayer Piezo Actuators - P-088 - PI (Physik Instrumente) L.P.
Specs
Maximum Displacement 14 to 70 µm (0.5512 to 2.76 mils)
Blocked Force 7500 N (26976 oz)
Maximum Voltage 10 volts
View Details
Multilayer Piezo Electric Actuators -  - EPCOS AG
Specs
Actuator Configuration Tube
Type Direct
Maximum Displacement 170 µm (6.69 mils)
View Details
Audiowell haptic feedback actuator - HM0003 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Maximum Displacement 0.0 to 75 µm (0.0 to 2.95 mils)
Maximum Voltage -30 to 130 volts
Resonance Frequency 1 to 0.5000 kHz
View Details