Kistler Group 1-Channel Charge Amplifier 5039A

Description
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a one-channel charge amplifier with two through remote control switchable measuring ranges. Besides the output for the instant value, another output for the stored peak value is available.
Datasheet
Description
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a one-channel charge amplifier with two through remote control switchable measuring ranges. Besides the output for the instant value, another output for the stored peak value is available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Channel Charge Amplifier - 5039A - Kistler Group
Novi, MI, United States
1-Channel Charge Amplifier
5039A
1-Channel Charge Amplifier 5039A
The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a one-channel charge amplifier with two through remote control switchable measuring ranges. Besides the output for the instant value, another output for the stored peak value is available.

The miniature charge amplifier Type 5039A converts the electrical charge signals yielded by piezoelectric sensors into proportional voltages. The instrument is integrated into a rugged metal housing according to degree of protection IP-65 and conceived for industrial use. The Type 5039A is a one-channel charge amplifier with two through remote control switchable measuring ranges. Besides the output for the instant value, another output for the stored peak value is available.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5039A
Product Name 1-Channel Charge Amplifier
Input Voltage Range 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three-Channel Piezo Driver - E-663 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -20 to 120 volts
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
Piezo Nanopositioning System - MadPLL® - Mad City Labs, Inc.
Specs
Input Voltage Range -10 to 10 volts
Output Voltage -10 to 10 volts
Bandwidth 10 to 100 kHz
View Details
1-4 Channel Charge Amplifier - 5073A - Kistler Group
Specs
Input Voltage Range 20 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 4
View Details