Piezosystem Jena, Inc. ENV Amplifier Modules ENV 300

Description
The resolution of piezoelectrical actuators is nearly unlimited. Because of this, piezo amplifiers play a key role in the high accuracy of nanopositioning equipment. With a signal noise of less than 3 mVRMS at 500 Hz, all amplifier modules of the ENV series are an excellent choice for high accuracy positioning applications. The various amplifier modules of the ENV series are able provide the best solution for each application. All amplifiers are manufactured in 19" rack mount version for easy installation into new and existing systems. System upgrades are readily available. All amplifier modules of the ENV series provide a potentiometer for hand controlled positioning, a modulation input for external signals from 0 to10 V, and a monitor output for signals controlling. product series application sensor feed back module display output voltage range ENV 40 static/low dynamic yes yes -10V...+150V ENV 40 compact low dynamic yes no -10V...+150V ENV 300 dynamic yes yes -20V...+130V ENV 800 high dynamic yes yes -20V...+130V
Datasheet
Description
The resolution of piezoelectrical actuators is nearly unlimited. Because of this, piezo amplifiers play a key role in the high accuracy of nanopositioning equipment. With a signal noise of less than 3 mVRMS at 500 Hz, all amplifier modules of the ENV series are an excellent choice for high accuracy positioning applications. The various amplifier modules of the ENV series are able provide the best solution for each application. All amplifiers are manufactured in 19" rack mount version for easy installation into new and existing systems. System upgrades are readily available. All amplifier modules of the ENV series provide a potentiometer for hand controlled positioning, a modulation input for external signals from 0 to10 V, and a monitor output for signals controlling. product series application sensor feed back module display output voltage range ENV 40 static/low dynamic yes yes -10V...+150V ENV 40 compact low dynamic yes no -10V...+150V ENV 300 dynamic yes yes -20V...+130V ENV 800 high dynamic yes yes -20V...+130V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ENV Amplifier Modules - ENV 300 - Piezosystem Jena, Inc.
Hopedale, MA, USA
ENV Amplifier Modules
ENV 300
ENV Amplifier Modules ENV 300
The resolution of piezoelectrical actuators is nearly unlimited. Because of this, piezo amplifiers play a key role in the high accuracy of nanopositioning equipment. With a signal noise of less than 3 mVRMS at 500 Hz, all amplifier modules of the ENV series are an excellent choice for high accuracy positioning applications. The various amplifier modules of the ENV series are able provide the best solution for each application. All amplifiers are manufactured in 19" rack mount version for easy installation into new and existing systems. System upgrades are readily available. All amplifier modules of the ENV series provide a potentiometer for hand controlled positioning, a modulation input for external signals from 0 to10 V, and a monitor output for signals controlling. product series application sensor feed back module display output voltage range ENV 40 static/low dynamic yes yes -10V...+150V ENV 40 compact low dynamic yes no -10V...+150V ENV 300 dynamic yes yes -20V...+130V ENV 800 high dynamic yes yes -20V...+130V

The resolution of piezoelectrical actuators is nearly unlimited. Because of this, piezo amplifiers play a key role in the high accuracy of nanopositioning equipment. With a signal noise of less than 3 mVRMS at 500 Hz, all amplifier modules of the ENV series are an excellent choice for high accuracy positioning applications. The various amplifier modules of the ENV series are able provide the best solution for each application. All amplifiers are manufactured in 19" rack mount version for easy installation into new and existing systems. System upgrades are readily available.
All amplifier modules of the ENV series provide a potentiometer for hand controlled positioning, a modulation input for external signals from 0 to10 V, and a monitor output for signals controlling.

product seriesapplicationsensor feed
back module
displayoutput voltage
range
ENV 40static/low dynamicyesyes-10V...+150V
ENV 40 compactlow dynamicyesno-10V...+150V
ENV 300dynamicyesyes-20V...+130V
ENV 800high dynamicyesyes-20V...+130V
Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number ENV 300
Product Name ENV Amplifier Modules
Input Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Driver for Multilayer Bender Actuator - E-650 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range 0.0 to 10 volts
Input Impedance 100 kohms
Output Voltage 0.0 to 60 volts
View Details
ENV Amplifier Modules - ENV 40 C - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Input Impedance 10 kohms
Output Voltage -10 to 150 volts
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
1-4 Channel Digital Charge Amplifier - 5074A - Kistler Group
Specs
Input Voltage Range 10 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 1 to 4
View Details