Piezosystem Jena, Inc. Single-Axis Piezo Controller 5V10 OEM controller

Description
closed metal casing 1-channel amplifier box 5 V power supply 10 mA output current (permanent) excellent cost effectiveness built for custom designed low cost solutions The OEM amplifier 5V10 has been developed for bimorph and low voltage piezo elements. The design and construction provide a flexible alternative in electronic drives and control systems. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. This amplifier is well suited for sub-nm positioning tasks due to a very low voltage noise of only <3mVRMS. The easy adaptation of the output voltage and current to the customer´s system makes a variety of applications possible.
Datasheet
Description
closed metal casing 1-channel amplifier box 5 V power supply 10 mA output current (permanent) excellent cost effectiveness built for custom designed low cost solutions The OEM amplifier 5V10 has been developed for bimorph and low voltage piezo elements. The design and construction provide a flexible alternative in electronic drives and control systems. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. This amplifier is well suited for sub-nm positioning tasks due to a very low voltage noise of only <3mVRMS. The easy adaptation of the output voltage and current to the customer´s system makes a variety of applications possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single-Axis Piezo Controller - 5V10 OEM controller - Piezosystem Jena, Inc.
Hopedale, MA, USA
Single-Axis Piezo Controller
5V10 OEM controller
Single-Axis Piezo Controller 5V10 OEM controller
closed metal casing 1-channel amplifier box 5 V power supply 10 mA output current (permanent) excellent cost effectiveness built for custom designed low cost solutions The OEM amplifier 5V10 has been developed for bimorph and low voltage piezo elements. The design and construction provide a flexible alternative in electronic drives and control systems. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages. This amplifier is well suited for sub-nm positioning tasks due to a very low voltage noise of only <3mVRMS. The easy adaptation of the output voltage and current to the customer´s system makes a variety of applications possible.
  • closed metal casing
  • 1-channel amplifier box
  • 5 V power supply
  • 10 mA output current (permanent)
  • excellent cost effectiveness
  • built for custom designed low cost solutions

The OEM amplifier 5V10 has been developed for bimorph and low voltage piezo elements. The design and construction provide a flexible alternative in electronic drives and control systems. Special circuits are integrated to protect the piezo element from voltage spikes and excessive voltages.

This amplifier is well suited for sub-nm positioning tasks due to a very low voltage noise of only <3mVRMS. The easy adaptation of the output voltage and current to the customer´s system makes a variety of applications possible.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5V10 OEM controller
Product Name Single-Axis Piezo Controller
Input Impedance 10 kohms
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier Module - E-503 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Single-Channel Piezo Amplifier - Nano Box - Piezosystem Jena, Inc.
Specs
Input Impedance 5 kohms
Output Voltage 0.0 to 150 volts
Number of Channels 1
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details
1-Channel Handheld Charge Amplifier - 5995A - Kistler Group
Specs
Input Voltage Range 9 volts
Output Voltage -2 to 2 volts
Maximum Peak Current -1 to 1 milliamps
View Details