Piezosystem Jena, Inc. 30V300 OEM controller

Description
1-channel high power piezo amplifier 300mA permanent output current compact size, available in differnt types of casings manual and external controlling wid range power supply from 10V to 30V DC main supply CL version for SG or CAP sensor feed back systems The series of 30V300 piezo amplifiers is well suited for controlling low voltage piezo elements in highly dynamic industrial applications. Different types of casings, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 10 V DC to 30 V DC power supply. The amplifiers can be controlled via MOD input or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Because of the high permanent output current of 300 mA, the 30V300 series offers an excellent choice if short settling and short rise times during positioning are required by the application. In combination with the unique nanoX actuators, piezosystem jena is able to offer a positioning solution with the best parameters in dynamics, accuracy, and speed for heavy loads available on the market.
Datasheet
Description
1-channel high power piezo amplifier 300mA permanent output current compact size, available in differnt types of casings manual and external controlling wid range power supply from 10V to 30V DC main supply CL version for SG or CAP sensor feed back systems The series of 30V300 piezo amplifiers is well suited for controlling low voltage piezo elements in highly dynamic industrial applications. Different types of casings, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 10 V DC to 30 V DC power supply. The amplifiers can be controlled via MOD input or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Because of the high permanent output current of 300 mA, the 30V300 series offers an excellent choice if short settling and short rise times during positioning are required by the application. In combination with the unique nanoX actuators, piezosystem jena is able to offer a positioning solution with the best parameters in dynamics, accuracy, and speed for heavy loads available on the market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V300 OEM controller -  - Piezosystem Jena, Inc.
Hopedale, MA, USA
30V300 OEM controller
30V300 OEM controller
1-channel high power piezo amplifier 300mA permanent output current compact size, available in differnt types of casings manual and external controlling wid range power supply from 10V to 30V DC main supply CL version for SG or CAP sensor feed back systems The series of 30V300 piezo amplifiers is well suited for controlling low voltage piezo elements in highly dynamic industrial applications. Different types of casings, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 10 V DC to 30 V DC power supply. The amplifiers can be controlled via MOD input or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output. Because of the high permanent output current of 300 mA, the 30V300 series offers an excellent choice if short settling and short rise times during positioning are required by the application. In combination with the unique nanoX actuators, piezosystem jena is able to offer a positioning solution with the best parameters in dynamics, accuracy, and speed for heavy loads available on the market.
  • 1-channel high power piezo amplifier
  • 300mA permanent output current
  • compact size, available in differnt types of casings
  • manual and external controlling
  • wid range power supply from 10V to 30V DC main supply
  • CL version for SG or CAP sensor feed back systems

The series of 30V300 piezo amplifiers is well suited for controlling low voltage piezo elements in highly dynamic industrial applications. Different types of casings, with and without screw slots, and a 19" rack mount version are available. The amplifiers only require a 10 V DC to 30 V DC power supply. The amplifiers can be controlled via MOD input or by hand by turning the potentiometer. The output voltage can be supervised on the monitor output.

Because of the high permanent output current of 300 mA, the 30V300 series offers an excellent choice if short settling and short rise times during positioning are required by the application. In combination with the unique nanoX actuators, piezosystem jena is able to offer a positioning solution with the best parameters in dynamics, accuracy, and speed for heavy loads available on the market.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Name 30V300 OEM controller
Input Voltage Range 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compact Piezo Amplifier / OEM Module - E-836 - PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 200 to 1000 kohms
Output Voltage -30 to 130 volts
View Details
Piezo Controller 3-Channel Version - NV 40/3 - Piezosystem Jena, Inc.
Specs
Input Voltage Range 0.0 to 10 volts
Input Impedance 10 kohms
Output Voltage -20 to 130 volts
View Details
Networked Panel-Mount Piezo Drive - Ensemble QL - Aerotech, Inc.
Specs
Input Voltage Range 100 to 240 volts
Output Voltage -30 to 150 volts
Maximum Peak Current 250 milliamps
View Details
TMCM-090 -  - TRINAMIC Motion Control GmbH & Co. KG.
TRINAMIC Motion Control GmbH & Co. KG.
View Details