Kistler Group 1-Channel Handheld Charge Amplifier 5995A

Description
The 1-channel handheld charge amplifier is suitable as a mobile, battery-operated charge amplifier for service and commissioning tasks on piezoelectric sensors (e.g. preloading of force sensors). Handy thanks to battery operation Immediate display and evaluation Automatic switch-off
Datasheet
Description
The 1-channel handheld charge amplifier is suitable as a mobile, battery-operated charge amplifier for service and commissioning tasks on piezoelectric sensors (e.g. preloading of force sensors). Handy thanks to battery operation Immediate display and evaluation Automatic switch-off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Channel Handheld Charge Amplifier - 5995A - Kistler Group
Novi, MI, United States
1-Channel Handheld Charge Amplifier
5995A
1-Channel Handheld Charge Amplifier 5995A
The 1-channel handheld charge amplifier is suitable as a mobile, battery-operated charge amplifier for service and commissioning tasks on piezoelectric sensors (e.g. preloading of force sensors). Handy thanks to battery operation Immediate display and evaluation Automatic switch-off

The 1-channel handheld charge amplifier is suitable as a mobile, battery-operated charge amplifier for service and commissioning tasks on piezoelectric sensors (e.g. preloading of force sensors).

  • Handy thanks to battery operation
  • Immediate display and evaluation
  • Automatic switch-off
Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Piezoelectric Drivers and Piezoelectric Amplifiers
Product Number 5995A
Product Name 1-Channel Handheld Charge Amplifier
Input Voltage Range 9 volts
Output Voltage -2 to 2 volts
Maximum Peak Current -1 to 1 milliamps
Bandwidth 0.0 to 10 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Amplifier Module - E-503 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Input Voltage Range -2 to 12 volts
Input Impedance 100 kohms
Output Voltage -30 to 130 volts
View Details
Load Cell/Transducer Amplifier - AMPLI-Block - Andantex USA, Inc.
Specs
Input Voltage Range 24 volts
Output Voltage 0.0 to 10 volts
Maximum Peak Current 4 to 20 milliamps
View Details
1-4 Channel Digital Charge Amplifier - 5074A - Kistler Group
Specs
Input Voltage Range 10 volts
Bandwidth 0.0 to 20 kHz
Number of Channels 1 to 4
View Details
Digital d-Drive Piezo Amplifer - EVD Series - Piezosystem Jena, Inc.
Specs
Input Impedance 25 kohms
Output Voltage -20 to 130 volts
Number of Channels 1
View Details