Hamilton Company PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm 79672

Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Description
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 HPLC column, part number 79672, is a 2.1 x 50 mm reversed-phase column with 5 µm particle size, designed for high-efficiency separations across pH 1-13 and temperatures up to 100°C. Its rigid, inert stationary phase resists degradation under extreme conditions, including prolonged exposure to 1 M NaOH or H2SO4, enabling reliable use in aggressive mobile phases and regeneration protocols. It supports fast gradient elution and operation at elevated flow rates, improving throughput in applications such as drug discovery and analysis of basic compounds. The column maintains performance without stripping, bleeding, or swelling, unlike traditional ODS C18 columns.

Datasheet Summary
Powered by GS/AI

The Hamilton PRP-C18 HPLC column, part number 79672, is a 2.1 x 50 mm reversed-phase column with 5 µm particle size, designed for high-efficiency separations across pH 1-13 and temperatures up to 100°C. Its rigid, inert stationary phase resists degradation under extreme conditions, including prolonged exposure to 1 M NaOH or H2SO4, enabling reliable use in aggressive mobile phases and regeneration protocols. It supports fast gradient elution and operation at elevated flow rates, improving throughput in applications such as drug discovery and analysis of basic compounds. The column maintains performance without stripping, bleeding, or swelling, unlike traditional ODS C18 columns.

Suppliers

Company
Product
Description
Supplier Links
PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm - 79672 - Hamilton Company
Reno, NV, United States
PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm
79672
PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm 79672
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography. The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries. Oligonucleotide Purification The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing: Superior resolution for purer oligos Extended column lifetime for increased productivity High loading capacity for time and cost savings Applications: Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides Examples of analytes that can be separated on PRP-C18 columns: PeptidesDNA RNA oligonucleotides Vitamins Steroids Herbicides Pharmaceutical compounds

The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and is completely inert to most conditions commonly encountered in reversed-phase chromatography.

The PRP-C18 is a durable and effective column for general purpose HPLC and especially well-suited for specialized applications in the clinical, pharmaceutical, environmental, food, forensics, and life sciences industries.

Oligonucleotide Purification

The properties of the PRP-C18 make it a superior column in the field of oligonucleotide purifications, providing:

  • Superior resolution for purer oligos
  • Extended column lifetime for increased productivity
  • High loading capacity for time and cost savings

Applications:

Organic compounds: small molecules (< 2,000 mw), pharmaceuticals, steroids, halides, vitamins, amino acid analysis, herbicides

Examples of analytes that can be separated on PRP-C18 columns:

  • PeptidesDNA
  • RNA oligonucleotides
  • Vitamins
  • Steroids
  • Herbicides
  • Pharmaceutical compounds
Supplier's Site Datasheet

Technical Specifications

  Hamilton Company
Product Category HPLC Columns
Product Number 79672
Product Name PRP-C18, 5 µm, 100 Å, 2.1 x 50 mm
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0100 µm (3.94E-4 mils)
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X100 10 µm 2.1 x 150 mm - 79421 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-C18, 5 µm, 100 Å, 4.6 x 50 mm PEEK - 79682 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material polymer
View Details
PRP-X200 10 µm 4.1 x 250 mm - 79442 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
PRP-h5 5 µm 2.1 x 100 mm - 79270 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Reversed Phase
Construction Material Stainless Steel
View Details