Pickering Laboratories, Inc. GPC Quattro 11389

Description
GPC Quattro™ Standard version, 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. The GPC Quattro Gel Permeation Chromatography (GPC) technology is well suited to the clean-up of complex animal tissues, food products, and environmental samples. Main fractions can either undergo further clean-up or concentration prior to analysis using GC-ECD, GC-MS, HPLC-MS, etc. Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC Quattro is designed for 4 times the productivity of a single column system. Engineered for robustness and low maintenance, the GPC Quattro provides the ease of use necessary for increased throughput and worry-free operations. Utilizing the easy-to-use touch screen, the system can customize elution profiles for each individual sample and column. FEATURE HIGHLIGHTS 4 Columns For Parallel Processing Or Individual Processing Touchscreen Operation Run-Time Fail-Safe Feature – Saves Solvents If Interrupted Waste Level Sensors Reproducible High Recoveries Small Footprint OPERATION PARAMETERS 4 Manual Injection Valves Standard Is Four 5.0 mL Sample Loops; Others On Request Forerun: 0 – 999 min Main Run: 0 – 999 min Tailings: 0 – 999 min Global Minimum Pressure in bar or psi Maximum Pressure for Each Individual Column in bar or psi Methods/Names Assigned To Each Column COLOR DISPLAY Touchscreen With Color And Graphic Support And Function Keys Simulated Alphanumeric Input Via Touchscreen Integrated Method Management With Input Of New Methods And Names System Activity Via Symbols Color Coded Status Of Forerun, Main Run And Tailings For Each Individual Column Actual Flow Path And Pressure Highlighted In Red Time Bar Showing Elapsed Run Time Remaining Run Time Via Figures Actual And Set Maximum Pressure For Each Column Errors By Symbol (Language Independent) In The Screen Of The Process Engineering Chronological List Of Errors In Clear Text By Pressing F2
Description
GPC Quattro™ Standard version, 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. The GPC Quattro Gel Permeation Chromatography (GPC) technology is well suited to the clean-up of complex animal tissues, food products, and environmental samples. Main fractions can either undergo further clean-up or concentration prior to analysis using GC-ECD, GC-MS, HPLC-MS, etc. Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC Quattro is designed for 4 times the productivity of a single column system. Engineered for robustness and low maintenance, the GPC Quattro provides the ease of use necessary for increased throughput and worry-free operations. Utilizing the easy-to-use touch screen, the system can customize elution profiles for each individual sample and column. FEATURE HIGHLIGHTS 4 Columns For Parallel Processing Or Individual Processing Touchscreen Operation Run-Time Fail-Safe Feature – Saves Solvents If Interrupted Waste Level Sensors Reproducible High Recoveries Small Footprint OPERATION PARAMETERS 4 Manual Injection Valves Standard Is Four 5.0 mL Sample Loops; Others On Request Forerun: 0 – 999 min Main Run: 0 – 999 min Tailings: 0 – 999 min Global Minimum Pressure in bar or psi Maximum Pressure for Each Individual Column in bar or psi Methods/Names Assigned To Each Column COLOR DISPLAY Touchscreen With Color And Graphic Support And Function Keys Simulated Alphanumeric Input Via Touchscreen Integrated Method Management With Input Of New Methods And Names System Activity Via Symbols Color Coded Status Of Forerun, Main Run And Tailings For Each Individual Column Actual Flow Path And Pressure Highlighted In Red Time Bar Showing Elapsed Run Time Remaining Run Time Via Figures Actual And Set Maximum Pressure For Each Column Errors By Symbol (Language Independent) In The Screen Of The Process Engineering Chronological List Of Errors In Clear Text By Pressing F2

Suppliers

Company
Product
Description
Supplier Links
GPC Quattro - 11389 - Pickering Laboratories, Inc.
Mountain View, CA, USA
GPC Quattro
11389
GPC Quattro 11389
GPC Quattro™ Standard version, 96 - 240 V AC, 50-60 Hz (without columns) Gel permeation Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds. The GPC Quattro Gel Permeation Chromatography (GPC) technology is well suited to the clean-up of complex animal tissues, food products, and environmental samples. Main fractions can either undergo further clean-up or concentration prior to analysis using GC-ECD, GC-MS, HPLC-MS, etc. Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC Quattro is designed for 4 times the productivity of a single column system. Engineered for robustness and low maintenance, the GPC Quattro provides the ease of use necessary for increased throughput and worry-free operations. Utilizing the easy-to-use touch screen, the system can customize elution profiles for each individual sample and column. FEATURE HIGHLIGHTS 4 Columns For Parallel Processing Or Individual Processing Touchscreen Operation Run-Time Fail-Safe Feature – Saves Solvents If Interrupted Waste Level Sensors Reproducible High Recoveries Small Footprint OPERATION PARAMETERS 4 Manual Injection Valves Standard Is Four 5.0 mL Sample Loops; Others On Request Forerun: 0 – 999 min Main Run: 0 – 999 min Tailings: 0 – 999 min Global Minimum Pressure in bar or psi Maximum Pressure for Each Individual Column in bar or psi Methods/Names Assigned To Each Column COLOR DISPLAY Touchscreen With Color And Graphic Support And Function Keys Simulated Alphanumeric Input Via Touchscreen Integrated Method Management With Input Of New Methods And Names System Activity Via Symbols Color Coded Status Of Forerun, Main Run And Tailings For Each Individual Column Actual Flow Path And Pressure Highlighted In Red Time Bar Showing Elapsed Run Time Remaining Run Time Via Figures Actual And Set Maximum Pressure For Each Column Errors By Symbol (Language Independent) In The Screen Of The Process Engineering Chronological List Of Errors In Clear Text By Pressing F2

GPC Quattro™ Standard version, 96 - 240 V AC, 50-60 Hz (without columns)

Gel permeation Gel permeation chromatography is a well-known technology for the removal of fats, proteins, and other large biomolecules from samples in order to prevent interference in the analysis of chlorinated & organo-phosphorous pesticides, PCBs, polyaromatic hydrocarbons (PAH), and other semi-volatile compounds.

The GPC Quattro Gel Permeation Chromatography (GPC) technology is well suited to the clean-up of complex animal tissues, food products, and environmental samples. Main fractions can either undergo further clean-up or concentration prior to analysis using GC-ECD, GC-MS, HPLC-MS, etc.

Ideally suited for high-throughput laboratories requiring reliability and reproducibility, the GPC Quattro is designed for 4 times the productivity of a single column system. Engineered for robustness and low maintenance, the GPC Quattro provides the ease of use necessary for increased throughput and worry-free operations.

Utilizing the easy-to-use touch screen, the system can customize elution profiles for each individual sample and column.

FEATURE HIGHLIGHTS

  • 4 Columns For Parallel Processing Or Individual Processing
  • Touchscreen Operation
  • Run-Time Fail-Safe Feature – Saves Solvents If Interrupted
  • Waste Level Sensors
  • Reproducible High Recoveries
  • Small Footprint

OPERATION PARAMETERS

  • 4 Manual Injection Valves
  • Standard Is Four 5.0 mL Sample Loops; Others On Request
  • Forerun: 0 – 999 min
  • Main Run: 0 – 999 min
  • Tailings: 0 – 999 min
  • Global Minimum Pressure in bar or psi
  • Maximum Pressure for Each Individual Column in bar or psi
  • Methods/Names Assigned To Each Column

COLOR DISPLAY

  • Touchscreen With Color And Graphic Support And Function Keys
  • Simulated Alphanumeric Input Via Touchscreen
  • Integrated Method Management With Input Of New Methods And Names
  • System Activity Via Symbols
  • Color Coded Status Of Forerun, Main Run And Tailings For Each Individual Column
  • Actual Flow Path And Pressure Highlighted In Red
  • Time Bar Showing Elapsed Run Time
  • Remaining Run Time Via Figures
  • Actual And Set Maximum Pressure For Each Column
  • Errors By Symbol (Language Independent) In The Screen Of The Process Engineering
  • Chronological List Of Errors In Clear Text By Pressing F2
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category High Performance Liquid Chromatographs (HPLC)
Product Number 11389
Product Name GPC Quattro
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Amino Acid Analyzer LA8080 AminoSAAYA -  - Hitachi High-Tech America
Specs
Instrument Type Fixtured
Analysis Method Analytical
Detector Type Spectrophotometer: Aberration-corrected
View Details
High Performance Liquid Chromatograph - Nexera Quaternary System - Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Analysis Method Analytical
Display Digital
View Details