Waters Corporation Alliance HPLC System

Description
Defined by dependability - today, and in the future Time-tested, flexible, and reliable workhorse for your HPLC separations Integrated solvent and sample management with consistent system-to-system performance and high reproducibility A history of continued system improvements ensures the hightest in HPLC performance Simplify your daily LC system start-up with advanced software functionality Advancements in LC chemistry and mass detection Improve your laboratory's efficiency using CORTECS 2.7 μm Columns with your Alliance HPLC System. Benefit from improvements in both resolution and a reduction in run times when transferring from a 5-μm chemistry. Increase confidence in your data by adding mass confirmation with the ACQUITY QDa Detector, which is as simple to use as a photodiode array detector and can easily integrate into your existing workflow. Analysis in Empower 3 Software combines the data from the UV/Vis and MS peaks to give mass information to each peak in the separation. Features and Benefits Quaternary solvent blending supports isocratic and gradient applications with 11 unique gradient profile curves. Blend up to 4 solvents in any proportion with Auto-Blend Technology. Compatible with a wide range of solvent types to support reversed-phase, normal-phase, GPC, SEC, and IEX application. Advanced solvent delivery capabilities. Serial flow path with pulse-free solvent delivery without the use of dampeners. Online solvent degassing and automated solvent compressibility for accurate flow. Integrated seal wash for robustness operation with all solvent types is standard. Up to 120 vials housed in an optional, temperature-controll ed environment. Active and user programmable needle wash for low carryover. Variable injection volumes from 0.1 to 100 uL standard, and up to 2 mL optional. Supports STAT samples and auto-addition. Optional column heating or heating/cooling. Get the flexibility of running multiple methods on demand with optional column switching. Detection capabilities include photodiode array, UV/Vis, fluorescence, refractive index, evaporative light scattering, electrochemical, conductivity, and mass detection. An intuitive user interface, giving you instant access to system settings through the large LCD screen. Simplified daily set-up with SystemPREP. Supported in Empower, MassLynx, and several 3rd party software packages Compliance-ready. Qualification of laboratory instrumentation is an integral part of compliance with regulatory and quality standards such as GMP, GLP, ISO 17025, USP <1058>, and others. The Alliance HPLC System supports Waters Empower-based automated system qualification tool (SQT), which minimizes the time and cost associated with annual qualification.
Description
Defined by dependability - today, and in the future Time-tested, flexible, and reliable workhorse for your HPLC separations Integrated solvent and sample management with consistent system-to-system performance and high reproducibility A history of continued system improvements ensures the hightest in HPLC performance Simplify your daily LC system start-up with advanced software functionality Advancements in LC chemistry and mass detection Improve your laboratory's efficiency using CORTECS 2.7 μm Columns with your Alliance HPLC System. Benefit from improvements in both resolution and a reduction in run times when transferring from a 5-μm chemistry. Increase confidence in your data by adding mass confirmation with the ACQUITY QDa Detector, which is as simple to use as a photodiode array detector and can easily integrate into your existing workflow. Analysis in Empower 3 Software combines the data from the UV/Vis and MS peaks to give mass information to each peak in the separation. Features and Benefits Quaternary solvent blending supports isocratic and gradient applications with 11 unique gradient profile curves. Blend up to 4 solvents in any proportion with Auto-Blend Technology. Compatible with a wide range of solvent types to support reversed-phase, normal-phase, GPC, SEC, and IEX application. Advanced solvent delivery capabilities. Serial flow path with pulse-free solvent delivery without the use of dampeners. Online solvent degassing and automated solvent compressibility for accurate flow. Integrated seal wash for robustness operation with all solvent types is standard. Up to 120 vials housed in an optional, temperature-controll ed environment. Active and user programmable needle wash for low carryover. Variable injection volumes from 0.1 to 100 uL standard, and up to 2 mL optional. Supports STAT samples and auto-addition. Optional column heating or heating/cooling. Get the flexibility of running multiple methods on demand with optional column switching. Detection capabilities include photodiode array, UV/Vis, fluorescence, refractive index, evaporative light scattering, electrochemical, conductivity, and mass detection. An intuitive user interface, giving you instant access to system settings through the large LCD screen. Simplified daily set-up with SystemPREP. Supported in Empower, MassLynx, and several 3rd party software packages Compliance-ready. Qualification of laboratory instrumentation is an integral part of compliance with regulatory and quality standards such as GMP, GLP, ISO 17025, USP <1058>, and others. The Alliance HPLC System supports Waters Empower-based automated system qualification tool (SQT), which minimizes the time and cost associated with annual qualification.

Suppliers

Company
Product
Description
Supplier Links
Alliance HPLC System -  - Waters Corporation
Milford, MA, USA
Alliance HPLC System
Alliance HPLC System
Defined by dependability - today, and in the future Time-tested, flexible, and reliable workhorse for your HPLC separations Integrated solvent and sample management with consistent system-to-system performance and high reproducibility A history of continued system improvements ensures the hightest in HPLC performance Simplify your daily LC system start-up with advanced software functionality Advancements in LC chemistry and mass detection Improve your laboratory's efficiency using CORTECS 2.7 μm Columns with your Alliance HPLC System. Benefit from improvements in both resolution and a reduction in run times when transferring from a 5-μm chemistry. Increase confidence in your data by adding mass confirmation with the ACQUITY QDa Detector, which is as simple to use as a photodiode array detector and can easily integrate into your existing workflow. Analysis in Empower 3 Software combines the data from the UV/Vis and MS peaks to give mass information to each peak in the separation. Features and Benefits Quaternary solvent blending supports isocratic and gradient applications with 11 unique gradient profile curves. Blend up to 4 solvents in any proportion with Auto-Blend Technology. Compatible with a wide range of solvent types to support reversed-phase, normal-phase, GPC, SEC, and IEX application. Advanced solvent delivery capabilities. Serial flow path with pulse-free solvent delivery without the use of dampeners. Online solvent degassing and automated solvent compressibility for accurate flow. Integrated seal wash for robustness operation with all solvent types is standard. Up to 120 vials housed in an optional, temperature-controll ed environment. Active and user programmable needle wash for low carryover. Variable injection volumes from 0.1 to 100 uL standard, and up to 2 mL optional. Supports STAT samples and auto-addition. Optional column heating or heating/cooling. Get the flexibility of running multiple methods on demand with optional column switching. Detection capabilities include photodiode array, UV/Vis, fluorescence, refractive index, evaporative light scattering, electrochemical, conductivity, and mass detection. An intuitive user interface, giving you instant access to system settings through the large LCD screen. Simplified daily set-up with SystemPREP. Supported in Empower, MassLynx, and several 3rd party software packages Compliance-ready. Qualification of laboratory instrumentation is an integral part of compliance with regulatory and quality standards such as GMP, GLP, ISO 17025, USP <1058>, and others. The Alliance HPLC System supports Waters Empower-based automated system qualification tool (SQT), which minimizes the time and cost associated with annual qualification.

Defined by dependability - today, and in the future

  • Time-tested, flexible, and reliable workhorse for your HPLC separations
  • Integrated solvent and sample management with consistent system-to-system performance and high reproducibility
  • A history of continued system improvements ensures the hightest in HPLC performance
  • Simplify your daily LC system start-up with advanced software functionality

Advancements in LC chemistry and mass detection

Improve your laboratory's efficiency using CORTECS 2.7 μm Columns with your Alliance HPLC System. Benefit from improvements in both resolution and a reduction in run times when transferring from a 5-μm chemistry.

Increase confidence in your data by adding mass confirmation with the ACQUITY QDa Detector, which is as simple to use as a photodiode array detector and can easily integrate into your existing workflow. Analysis in Empower 3 Software combines the data from the UV/Vis and MS peaks to give mass information to each peak in the separation.

Features and Benefits

  • Quaternary solvent blending supports isocratic and gradient applications with 11 unique gradient profile curves. Blend up to 4 solvents in any proportion with Auto-Blend Technology. Compatible with a wide range of solvent types to support reversed-phase, normal-phase, GPC, SEC, and IEX application.
  • Advanced solvent delivery capabilities. Serial flow path with pulse-free solvent delivery without the use of dampeners. Online solvent degassing and automated solvent compressibility for accurate flow. Integrated seal wash for robustness operation with all solvent types is standard.
  • Up to 120 vials housed in an optional, temperature-controlled environment. Active and user programmable needle wash for low carryover. Variable injection volumes from 0.1 to 100 uL standard, and up to 2 mL optional. Supports STAT samples and auto-addition.
  • Optional column heating or heating/cooling. Get the flexibility of running multiple methods on demand with optional column switching.
  • Detection capabilities include photodiode array, UV/Vis, fluorescence, refractive index, evaporative light scattering, electrochemical, conductivity, and mass detection.
  • An intuitive user interface, giving you instant access to system settings through the large LCD screen. Simplified daily set-up with SystemPREP.
  • Supported in Empower, MassLynx, and several 3rd party software packages
  • Compliance-ready. Qualification of laboratory instrumentation is an integral part of compliance with regulatory and quality standards such as GMP, GLP, ISO 17025, USP <1058>, and others. The Alliance HPLC System supports Waters Empower-based automated system qualification tool (SQT), which minimizes the time and cost associated with annual qualification.
Supplier's Site

Technical Specifications

  Waters Corporation
Product Category High Performance Liquid Chromatographs (HPLC)
Product Name Alliance HPLC System
Instrument Type Fixtured
Unlock Full Specs
to access all available technical data

Similar Products

GPC Uno - 11601 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
Comprehensive Two-Dimensional Liquid Chromatograph - Nexera-e - Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Analysis Method Analytical
Display Digital
View Details
ACQUITY UPC2 System -  - Waters Corporation
Waters Corporation
Specs
Instrument Type Fixtured
Analysis Method Analytical
Remote Interface Computer Interface
View Details