Pickering Laboratories, Inc. Pinnacle PCX Derivatization Instrument 1153-1051

Description
Application: Carbamate Pesticides, Glyphosate Herbicide, Streptomycin, (OPA detection) The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is the culmination of Pickering Laboratories’ 30 years of experience in post-column analysis instrument manufacturing. Each component is specifically designed to optimize the sensitivity and selectivity of post-column analysis. Only Pickering Laboratories offers the complete package of chemicals, columns, methods and post-column systems. Because each part of the method is designed to work together, Pickering Laboratories can offer the extraordinary promise that the analysis is guaranteed to work for the intended application. The Pinnacle PCX reflects the ease of use, reliability and ruggedness you have come to expect from Pickering Laboratories. System design advancements result in optimized analysis: The electronic syringe pump provides true pulse-free flow for superior sensitivity and consistency. The pump cylinder and head is made from a single piece of inert ceramic for durability and non-reactivity. Electronic valves eliminate troublesome check valves and allow automated pump flushing. The quick-change reactor cartridge makes application switching easy and replacements quick and inexpensive. The column oven utilizes circulating air for consistency of heating and quick cooling. Inert flow path extends system life and reduces maintenance. The PCX control software allows for precise control of the reagent delivery and conservation. Column oven temperature gradient programming improves separation and run times. Pinnacle PCX is the only post-column system with this feature. Works with any HPLC system. RoHS compliant Feature Highlight: The Pinnacle PCX has a column oven capable of programmable temperature gradients. This feature is useful in Amino Acid Analysis by enabling additional flexibility when optimizing methods. Using the temperature gradient program allows for improved separation, shortened analysis time and fine-tuned methods for specific compound detection. Compared to the standard method without the temperature gradient the total run time is 42 % shorter. Additionally, separation is improved. With the temperature gradient program, you are able to focus on different areas of the chromatogram for your specific compound of interest.
Description
Application: Carbamate Pesticides, Glyphosate Herbicide, Streptomycin, (OPA detection) The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is the culmination of Pickering Laboratories’ 30 years of experience in post-column analysis instrument manufacturing. Each component is specifically designed to optimize the sensitivity and selectivity of post-column analysis. Only Pickering Laboratories offers the complete package of chemicals, columns, methods and post-column systems. Because each part of the method is designed to work together, Pickering Laboratories can offer the extraordinary promise that the analysis is guaranteed to work for the intended application. The Pinnacle PCX reflects the ease of use, reliability and ruggedness you have come to expect from Pickering Laboratories. System design advancements result in optimized analysis: The electronic syringe pump provides true pulse-free flow for superior sensitivity and consistency. The pump cylinder and head is made from a single piece of inert ceramic for durability and non-reactivity. Electronic valves eliminate troublesome check valves and allow automated pump flushing. The quick-change reactor cartridge makes application switching easy and replacements quick and inexpensive. The column oven utilizes circulating air for consistency of heating and quick cooling. Inert flow path extends system life and reduces maintenance. The PCX control software allows for precise control of the reagent delivery and conservation. Column oven temperature gradient programming improves separation and run times. Pinnacle PCX is the only post-column system with this feature. Works with any HPLC system. RoHS compliant Feature Highlight: The Pinnacle PCX has a column oven capable of programmable temperature gradients. This feature is useful in Amino Acid Analysis by enabling additional flexibility when optimizing methods. Using the temperature gradient program allows for improved separation, shortened analysis time and fine-tuned methods for specific compound detection. Compared to the standard method without the temperature gradient the total run time is 42 % shorter. Additionally, separation is improved. With the temperature gradient program, you are able to focus on different areas of the chromatogram for your specific compound of interest.

Suppliers

Company
Product
Description
Supplier Links
Pinnacle PCX Derivatization Instrument - 1153-1051 - Pickering Laboratories, Inc.
Mountain View, CA, USA
Pinnacle PCX Derivatization Instrument
1153-1051
Pinnacle PCX Derivatization Instrument 1153-1051
Application: Carbamate Pesticides, Glyphosate Herbicide, Streptomycin, (OPA detection) The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is the culmination of Pickering Laboratories’ 30 years of experience in post-column analysis instrument manufacturing. Each component is specifically designed to optimize the sensitivity and selectivity of post-column analysis. Only Pickering Laboratories offers the complete package of chemicals, columns, methods and post-column systems. Because each part of the method is designed to work together, Pickering Laboratories can offer the extraordinary promise that the analysis is guaranteed to work for the intended application. The Pinnacle PCX reflects the ease of use, reliability and ruggedness you have come to expect from Pickering Laboratories. System design advancements result in optimized analysis: The electronic syringe pump provides true pulse-free flow for superior sensitivity and consistency. The pump cylinder and head is made from a single piece of inert ceramic for durability and non-reactivity. Electronic valves eliminate troublesome check valves and allow automated pump flushing. The quick-change reactor cartridge makes application switching easy and replacements quick and inexpensive. The column oven utilizes circulating air for consistency of heating and quick cooling. Inert flow path extends system life and reduces maintenance. The PCX control software allows for precise control of the reagent delivery and conservation. Column oven temperature gradient programming improves separation and run times. Pinnacle PCX is the only post-column system with this feature. Works with any HPLC system. RoHS compliant Feature Highlight: The Pinnacle PCX has a column oven capable of programmable temperature gradients. This feature is useful in Amino Acid Analysis by enabling additional flexibility when optimizing methods. Using the temperature gradient program allows for improved separation, shortened analysis time and fine-tuned methods for specific compound detection. Compared to the standard method without the temperature gradient the total run time is 42 % shorter. Additionally, separation is improved. With the temperature gradient program, you are able to focus on different areas of the chromatogram for your specific compound of interest.

Application: Carbamate Pesticides, Glyphosate Herbicide, Streptomycin, (OPA detection)

The Pinnacle PCX Sigma Series is an optimized HPLC post-column derivatization system for analysis of Amino Acids, Carbamates, Mycotoxins, Antibiotics and many other applications. This instrument is the culmination of Pickering Laboratories’ 30 years of experience in post-column analysis instrument manufacturing. Each component is specifically designed to optimize the sensitivity and selectivity of post-column analysis.

Only Pickering Laboratories offers the complete package of chemicals, columns, methods and post-column systems. Because each part of the method is designed to work together, Pickering Laboratories can offer the extraordinary promise that the analysis is guaranteed to work for the intended application.

The Pinnacle PCX reflects the ease of use, reliability and ruggedness you have come to expect from Pickering Laboratories.

System design advancements result in optimized analysis:

  • The electronic syringe pump provides true pulse-free flow for superior sensitivity and consistency. The pump cylinder and head is made from a single piece of inert ceramic for durability and non-reactivity.
  • Electronic valves eliminate troublesome check valves and allow automated pump flushing.
  • The quick-change reactor cartridge makes application switching easy and replacements quick and inexpensive.
  • The column oven utilizes circulating air for consistency of heating and quick cooling.
  • Inert flow path extends system life and reduces maintenance.
  • The PCX control software allows for precise control of the reagent delivery and conservation.
  • Column oven temperature gradient programming improves separation and run times. Pinnacle PCX is the only post-column system with this feature.
  • Works with any HPLC system.
  • RoHS compliant

Feature Highlight:

The Pinnacle PCX has a column oven capable of programmable temperature gradients. This feature is useful in Amino Acid Analysis by enabling additional flexibility when optimizing methods. Using the temperature gradient program allows for improved separation, shortened analysis time and fine-tuned methods for specific compound detection.

Compared to the standard method without the temperature gradient the total run time is 42 % shorter. Additionally, separation is improved.

With the temperature gradient program, you are able to focus on different areas of the chromatogram for your specific compound of interest.

Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category High Performance Liquid Chromatographs (HPLC)
Product Number 1153-1051
Product Name Pinnacle PCX Derivatization Instrument
Unlock Full Specs
to access all available technical data

Similar Products

AcceCLEAN™ - 11020 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
High-Speed Amino Acid Analyzer LA8080 AminoSAAYA -  - Hitachi High-Tech America
Specs
Instrument Type Fixtured
Analysis Method Analytical
Detector Type Spectrophotometer: Aberration-corrected
View Details
CTO-20 Column Oven - Liquid Chromatograph - CTO-20AC - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Display Digital
General Features Programmable; Built-in or Self Calibration
View Details