IDEX Health & Science LC Column Tubes 3.0mm ID x 1/4" OD 20cm 101-04030-020EP

Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.
Description
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Suppliers

Company
Product
Description
Supplier Links
LC Column Tubes 3.0mm ID x 1/4
Oak Harbor, WA, USA
LC Column Tubes 3.0mm ID x 1/4" OD 20cm
101-04030-020EP
LC Column Tubes 3.0mm ID x 1/4" OD 20cm 101-04030-020EP
Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Our LC Column Tubes are designed with a specificity for HPLC applications and have a history of unmatched performance and consistency. All stainless steel tubing is made from 316 grade stainless steel and subject to rigorous quality inspection. It comes in lengths of 3cm - 30cm.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category HPLC Columns
Product Number 101-04030-020EP
Product Name LC Column Tubes 3.0mm ID x 1/4" OD 20cm
Column Type Analytical
Unlock Full Specs
to access all available technical data

Similar Products

PRP-X110 7 µm 4.1 x 150 mm - 79732 - Hamilton Company
Specs
Column Type Analytical
Stationary Phase/Separation Process Ion Exchange
Construction Material Stainless Steel
View Details
Specs
Packing Diameter 5 µm (0.1969 mils)
Pore Diameter 0.0200 µm (7.87E-4 mils)
Column Length 1.7 cm (0.6693 inch)
View Details
IsoBar Systems 3.0 mm ID, Parker Port 7.5 cm - 5030IP-05030-0075-05 - IDEX Health & Science
Specs
Column Type Analytical
Construction Material Stainless Steel
Column Length 2 cm (0.7874 inch)
View Details
RP18 HPLC Column, 5um, 100A, 4.6x150mm, 24% carbon load - OD-5-100/15 - Miles Scientific (Analtech)
Specs
Pore Diameter 5 µm (0.1969 mils)
View Details