HiLobe 2104 is a vacuum booster with a nominal pumping speed of 260-2100 m³/h and a maximum rotational speed of 12000 rpm. It features a hermetically sealed synchronous motor (IE5), variable speed drive, and active-air cooling. The unit has a DN 100 ISO-F and DN 100 PN 16 inlet and outlet flange, operates on 380-480 V AC (±10%), 50/60 Hz, and uses D2 operating fluid. It has an IP54; type 12 protection rating, an integral leak rate of 1E-06 Pa m³/s, and dimensions of 875 x 282 x 240 mm weighing approximately 115 kg. Sound pressure level is 69 dB(A) at 1 hPa inlet pressure. I/O interfaces include PV.can and RS485.
High performance: High pumping speed, best performance-to-size-
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | HiLobe 2104 |
| Product Name | Vauum boosters |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump |
| Application | Industrial; Chemical; Power; Pharm/Sanitary |