Pfeiffer Vacuum, Inc. Vacuum pump unit COMBI RH 3704 L

Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote
Description
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

COMBI RH 3704 L is a vacuum pump unit combining a HiLobe 4504 vacuum booster and a COBRA NX 0650 A backing pump, designed for high pumping speed and low ultimate pressure in industrial vacuum applications. It achieves a pumping speed of 3668 m³/h at 1 hPa with an ultimate pressure of 1 × 10⁻² hPa and a maximum power consumption of 18 kW, operating on 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa, weighs approximately 1130 kg, and features a gas inlet of DN 160 ISO-F/PN 16 and outlet of DN 160 ISO-F/PN 16 / G 3". All models in the COMBI RH series share a maximum noise level of ≤80 dB(A), 400 V AC input, and integrated process monitoring for safety and uptime.

Datasheet Summary
Powered by GS/AI

COMBI RH 3704 L is a vacuum pump unit combining a HiLobe 4504 vacuum booster and a COBRA NX 0650 A backing pump, designed for high pumping speed and low ultimate pressure in industrial vacuum applications. It achieves a pumping speed of 3668 m³/h at 1 hPa with an ultimate pressure of 1 × 10⁻² hPa and a maximum power consumption of 18 kW, operating on 400 V AC (±10%), 50 Hz. The unit has a noise level of ≤80 dB(A) at 1 hPa, weighs approximately 1130 kg, and features a gas inlet of DN 160 ISO-F/PN 16 and outlet of DN 160 ISO-F/PN 16 / G 3". All models in the COMBI RH series share a maximum noise level of ≤80 dB(A), 400 V AC input, and integrated process monitoring for safety and uptime.

Suppliers

Company
Product
Description
Supplier Links
Vacuum pump unit - COMBI RH 3704 L - Pfeiffer Vacuum, Inc.
Nashua, NH, United States
Vacuum pump unit
COMBI RH 3704 L
Vacuum pump unit COMBI RH 3704 L
Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Reliable: High uptime, increased safety thanks to process monitoring via integrated sensors, intelligent user interface of vacuum booster High performance: High pumping speed at low ultimate pressures, fast pump-down times, high energy efficiency Flexible: Various design options available, different combinations of backing pumps and vacuum boosters possible

Supplier's Site Datasheet

Technical Specifications

  Pfeiffer Vacuum, Inc.
Product Category Vacuum Pumps and Vacuum Generators
Product Number COMBI RH 3704 L
Product Name Vacuum pump unit
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum pump unit - COMBI RU 1654 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial
View Details
Vacuum pump unit - COMBI RU 1754 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Combination
Application Industrial
View Details
Dry screw vacuum pumps - COBRA DS 1800 A - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details
Turbomolecular vacuum pumps - HiPace 700 H with TC 400 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Industrial; Semiconductor
View Details